Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 20V/µs
Gain Bandwidth Product 10 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 1.6 mV
Current - Supply 550µA
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1355833-MCP6486RT-E/OT
Ultra Librarian 3D Model Ultra Librarian MCP6486RT-E/OT CAD Model

Description

Microchip Technology MCP6486RT-E/OT Operational Amplifier

The MCP6486RT-E/OT is a high-precision operational amplifier (op-amp) designed and manufactured by the renowned Microchip Technology. This particular component is part of Microchip's extensive range of analog devices, known for their reliability and performance in various applications. The MCP6486RT-E/OT is designed to cater to the needs of engineers requiring a balance between power consumption and operational speed.

This op-amp features a rail-to-rail input/output, which allows for a wide dynamic range, making it an excellent choice for single-supply applications. With an extended temperature range, the device is well-suited for automotive and industrial environments where conditions can be harsh. The operational temperature range of the MCP6486RT-E/OT extends from -40°C to +125°C, ensuring reliable performance under extreme conditions.

The MCP6486RT-E/OT boasts a gain bandwidth product of 1 MHz and a low typical quiescent current of just 45 µA, striking an optimal balance between speed and power efficiency. This makes it an ideal choice for battery-powered devices and portable applications where power conservation is critical.

The device is offered in a 5-pin SOT-23 package, which is a compact form factor that saves valuable space on printed circuit boards (PCBs). The small size of the MCP6486RT-E/OT does not compromise its performance, making it a versatile option for space-constrained applications such as wearable technology, medical devices, and other compact electronic systems.

Integrating the MCP6486RT-E/OT into your design can simplify the development process, thanks to Microchip's commitment to quality and long-term availability. This op-amp is a testament to Microchip Technology's expertise in creating components that meet the stringent requirements of modern electronic designs, providing designers with a reliable and high-performing solution for a wide array of analog circuit applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 1.8GHZ 8SOIC / Op Amp Single High Speed Amplifier ±6V 8-Pin SOIC Tube
Lowest to $4.2433
ECAD model for LMH6703MA/NOPB
Microchip Technology
IC CURR SENSE 1 CIRCUIT SOT23-6 / Current Sense Amplifier 1 Circuit SOT-23-6
Need more? Email Us
ECAD model for MCP6C02T-050E/CHYVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Need more? Email Us
ECAD model for MCP6411T-E/OT
Microchip Technology
IC CURRENT SENSE 1 CIRCUIT 8VDFN / Current Sense Amplifier 1 Circuit 8-VDFN (3x3)
Need more? Email Us
ECAD model for MCP6C02T-100H/Q8BVAO
Intersil
IC OPAMP GP 300KHZ RRO 16QSOP / Op Amp Quad Micropower Amplifier R-R I/O 5.5V 16-Pin QSOP T/R
Need more? Email Us
ECAD model for ISL28488FAZ-T7
Texas Instruments
IC OP AMP SAMPLE HOLD WAFERSALE
Need more? Email Us
ECAD model for LF398 MDC
Texas Instruments
IC OPAMP GP 1MHZ RRO SC70-5 / Op Amp Single Low Input Bias Current Amplifier R-R O/P 5V 5-Pin SC-70 T/R
Lowest to $1.7792
ECAD model for LMV301MG/NOPB
Texas Instruments
IC OPAMP VFB 370MHZ 8VSSOP / Op Amp Single High Speed Amplifier ±5.5V/11V Automotive 8-Pin VSSOP T/R
Lowest to $10.8728
ECAD model for LMH6551QMMX/NOPB
Microchip Technology
IC CURR SENSE 1 CIRCUIT SOT23-6 / Current Sense Amplifier 1 Circuit SOT-23-6
Need more? Email Us
ECAD model for MCP6C02T-100E/CHYVAO

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention