EN
  • EN
  • DE

BFR182 E6327

Part No BFR182 E6327
Manufacturer Infineon Technologies
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819291-BFR182-E6327
Ultra Librarian 3D Model Ultra Librarian BFR182 E6327 CAD Model

Description

The BFR182 E6327 is a NPN wideband silicon bipolar transistor manufactured by Infineon Technologies. This transistor is designed for high-frequency applications, offering excellent performance in amplifiers, oscillators, and mixers. Its characteristics make it suitable for both small-signal and medium-power applications.

Applications:

  • RF Amplifiers: Used in RF and IF amplifier stages.
  • Oscillators: Suitable for oscillator circuits requiring stable high-frequency performance.
  • Mixers: Employed in mixer applications for frequency conversion.
  • Broadband Amplifiers: Used in wideband amplifier designs.
  • High-Frequency Circuits: Suitable for various high-frequency applications.

Features:

  • High Transition Frequency (fT): Offers a high transition frequency for excellent high-frequency performance.
  • Low Noise Figure: Minimizes noise contribution in amplifier circuits.
  • High Gain: Provides significant signal amplification.
  • Low Collector-Base Capacitance: Reduces parasitic effects at high frequencies.
  • Small Package Size: Available in a small SOT-23 package for compact designs.

Benefits:

  • Improved Signal Quality: Enhances signal strength and clarity in RF systems.
  • Increased Transmission Range: Allows for longer-distance wireless communication.
  • Enhanced System Performance: Contributes to overall improvement in RF system performance.
  • Reduced Power Consumption: Operates efficiently, minimizing energy usage.
  • Compact Size: Enables smaller and more portable RF device designs.

The BFR182 E6327 is typically packaged in a SOT-23 package, allowing for easy surface mounting. Its key electrical parameters are optimized for performance in the GHz range. The E6327 suffix indicates a specific tape and reel packaging for automated assembly. The transistor's high gain-bandwidth product makes it a suitable choice for designers working with high-frequency circuits. Proper biasing and impedance matching are critical to achieving optimal performance in a given application. The datasheet provides detailed information on these aspects, including S-parameters for circuit simulation and design.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1835 $50.4625
665+ $0.1506 $100.1490
1,030+ $0.1459 $150.2770
1,420+ $0.1412 $200.5040
1,835+ $0.1365 $250.4775
2,455+ $0.1224 $300.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,061 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess