EN
  • EN
  • DE

ICE3B2065

Part No ICE3B2065
Manufacturer Infineon Technologies
Description Off-Line SMPS Current Mode Controller with integrated 650V Startup Cell/CoolMOS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1183133-ICE3B2065
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ICE3B2065 CAD Model

Description

The ICE3B2065 is a Quasi-Resonant CoolSET™ - F3R series integrated power IC from Infineon Technologies, designed for off-line power supply applications. This IC combines a CoolMOS™ power MOSFET with a quasi-resonant flyback controller in a single package, offering high efficiency, low electromagnetic interference (EMI), and comprehensive protection features. It is particularly well-suited for applications requiring compact size, low standby power consumption, and reliable operation.

Applications:

  • Adapter and Charger Applications: Used in power adapters for laptops, mobile devices, and other electronic equipment.
  • Auxiliary Power Supplies: Provides efficient power for standby and housekeeping functions.
  • Set-Top Boxes (STBs): Powers various components within set-top box devices.
  • LCD/LED TVs: Used in the power supply sections of televisions.
  • White Goods: Powers control circuits in appliances such as washing machines and refrigerators.

Features:

  • Quasi-Resonant Operation: Reduces switching losses and EMI.
  • Integrated CoolMOS™ Power MOSFET: Simplifies design and reduces component count.
  • Active Burst Mode: Enables ultra-low standby power consumption.
  • Built-in Soft-Start: Limits inrush current during startup.
  • Comprehensive Protection Features: Over-voltage, over-current, and over-temperature protection.
  • Pb-free plating; RoHS compliant: Environmentally friendly design.

Benefits:

  • High Efficiency: Reduces energy consumption and heat dissipation.
  • Low EMI: Minimizes electromagnetic interference with other devices.
  • Low Standby Power: Meets stringent energy efficiency requirements.
  • Simplified Design: Reduces the number of external components needed.
  • Robust Protection: Ensures reliable operation under fault conditions.

Technical Specifications: The ICE3B2065 has a drain-source voltage (Vds) of 650V and a typical on-resistance (Rds(on)) that depends on the specific CoolMOS™ MOSFET integrated within the IC. It is available in a DIP-8 package. This integrated power IC is designed for off-line power supply applications operating in quasi-resonant mode. The active burst mode enables ultra-low standby power consumption, making it suitable for energy-efficient designs. The comprehensive protection features ensure reliable operation under various fault conditions, enhancing the overall system reliability. It’s a compact and efficient solution for a range of low to medium power applications.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4232 $58.1568
59+ $1.9889 $117.3451
90+ $1.9265 $173.3850
124+ $1.8642 $231.1608
161+ $1.8018 $290.0898
215+ $1.6158 $347.3970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,300 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess