Products specifications Report Issue?

Manufacturer Integrated Circuit Systems
Win Source Part Number 1183590-ICS552AR-01LF
Manufacturer Homepage www.icst.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICS552AR-01LF CAD Model

Description

The ICS552AR-01LF is a zero delay buffer (ZDB) clock driver manufactured by Integrated Circuit Systems (ICS). It's designed to distribute a clock signal with minimal delay and skew, ensuring accurate timing synchronization in high-speed digital systems. This device is often used to drive multiple loads from a single clock source, while maintaining signal integrity.

Applications

  • Motherboards.
  • Graphics cards.
  • Networking equipment.
  • Servers.
  • High-speed digital circuits.
  • Clock distribution networks.

Features

  • Zero delay buffer: Minimizes delay between input and output clocks.
  • Multiple outputs: Drives multiple loads from a single clock source.
  • Low skew: Maintains tight timing synchronization between outputs.
  • Low jitter: Minimizes phase noise in the output clock signals.
  • 3.3V operation: Compatible with modern low-voltage logic systems.
  • Lead-free packaging: Environmentally friendly design.

Benefits

  • Improved timing synchronization: Zero delay and low skew ensure accurate timing in high-speed systems.
  • Increased system performance: Minimized clock skew improves system stability and performance.
  • Simplified clock distribution: Multiple outputs simplify clock network design.
  • Reduced jitter: Low jitter clock signals improve signal integrity.

Additional Details

The ICS552AR-01LF operates with a 3.3V supply voltage. The device is designed to minimize the delay between the input clock and the output clocks. The low skew ensures that all output clocks arrive at their destinations at approximately the same time. The operating temperature range is typically from 0°C to +70°C (commercial grade). Consult the datasheet for specific parameters such as output clock frequency, skew specifications, and jitter performance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention