Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 18A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 39nC @ 10V
Max Input Capacitance 940pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 110W (Tc)
Maximum Rds On at Id,Vgs 125 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 005486-STD20NF20
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STD20NF20
Introduction Date December 10, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STD20NF20 CAD Model

Description

The STD20NF20 is a high-performance N-Channel Power MOSFET produced by the renowned semiconductor manufacturer STMicroelectronics. This device is part of the STripFET™ II series, which is known for its excellent on-state resistance and high switching performance. The STD20NF20 is designed to meet the stringent requirements of modern electronic circuits, providing efficient power management in a compact TO-252 package.

Key Features

  • Drain-source Voltage (V<sub>DS): 200V, enabling the device to handle high voltage applications with ease.
  • Continuous Drain Current (I<sub>D): 20A, providing robust current handling capabilities for a wide range of applications.
  • On-state Resistance (R<sub>DS(on)): 0.065ohm, ensuring minimal power loss and improved efficiency during operation.
  • Low Gate Charge (Q<sub>g): This feature makes the STD20NF20 suitable for fast switching applications, reducing switching losses.
  • 100% Avalanche Tested: Guarantees reliable operation even under extreme conditions.
  • Exceptional dv/dt Capability: Ensures stable operation during high-speed switching events.

Applications

The STD20NF20 is ideal for a broad range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-Efficiency DC-DC Converters
  • Motor Control Drivers
  • Power Management in Portable and Battery-Powered Devices
  • LED Lighting Solutions

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STD20NF20 undergoes rigorous testing and quality control measures to ensure it meets the high standards expected by the industry. Its robust design and manufacturing process make it a reliable choice for critical applications where performance and durability are paramount.

Easy Integration

The STD20NF20 comes in a TO-252 package, also known as DPAK, which is widely used in the industry and is compatible with standard surface mount processes. Its compact size and low profile make it suitable for space-constrained applications while still offering excellent thermal performance.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 600V 67A 8HSOF / N-Channel 600 V 67A (Tc) 351W (Tc) Surface Mount PG-HSOF-8-1
Lowest to €12.9012
ECAD model for IPT60R035CFD7XTMA1
Microchip Technology
RF MOSFET 125V T-1
Need more? Email Us
ECAD model for ARF1500
Rohm Semiconductor
525V 5A TO-252, AUTOMOTIVE POWER / N-Channel 525 V 5A (Tc) 65W (Tc) Surface Mount TO-252
Need more? Email Us
ECAD model for R5205PND3FRATL
Rohm Semiconductor
SP8J66FRA IS THE HIGH RELIABILIT / Mosfet Array 2 P-Channel (Dual) 9A (Ta) Surface Mount 8-SOP
Need more? Email Us
ECAD model for SP8J66FRATB
Diodes Incorporated
MOSFET 2P-CH 20V 3.2A 6UDFN / Mosfet Array 2 P-Channel (Dual) 20V 3.2A 1.4W Surface Mount U-DFN2020-6 (Type B)
Lowest to €0.4464
ECAD model for DMP2060UFDB-7
Alpha & Omega Semiconductor Inc.
MOSFET N-CH 30V 28A/63A 8DFN
Lowest to €0.4772
ECAD model for AONS36306
Vishay
MOSFET P-CH 60V 6.7A D2PAK
Lowest to €1.4165
ECAD model for IRF9Z14STRL
STMicroelectronics
Power MOSFET Transistors N-Ch 20 Volt 40 Amp
Need more? Email Us
ECAD model for STD40NF02LT4
Nexperia USA Inc.
MOSFET N-CH 40V 120A LFPAK56 / N-Channel 40 V 120A (Ta) 217W (Ta) Surface Mount LFPAK56, Power-SO8
Lowest to €1.2727
ECAD model for BUK7Y2R0-40HX

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ €1.1993 €53.9697
95+ €1.1233 €106.7154
145+ €1.0855 €157.3905
205+ €1.0095 €206.9546
265+ €0.9716 €257.4677
330+ €0.9337 €308.1238
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,000 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention