EN
  • EN
  • DE

5CEFA4F23C6NFA

Part No 5CEFA4F23C6NFA
Manufacturer Intel
Catalog OEM Parts (0 - 9)
Description FPGA Cyclone V E Family 49000 Cells 28nm 1.1V 484-Pin FBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FBGA
Number of Pins 484
RoHS Non-Compliant
Win Source Part Number 1032701-5CEFA4F23C6NFA
Categories OEM Parts(0-9)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5CEFA4F23C6NFA CAD Model

Description

The 5CEFA4F23C6NFA is a Cyclone V E FPGA (Field Programmable Gate Array) from Intel. These FPGAs offer a low-power, high-bandwidth solution suitable for a wide range of applications.

Applications:

  • Industrial automation
  • Motor control
  • Image processing
  • Video processing
  • Embedded systems
  • Medical equipment
  • Aerospace and defense
  • Automotive applications
  • Data acquisition systems

Features:

  • Low power consumption
  • High bandwidth
  • Integrated transceivers
  • Extensive memory resources
  • Programmable logic fabric
  • Hard IP blocks (e.g., PCIe, Ethernet)
  • Flexible I/O options
  • Advanced security features
  • Configuration via AS, PS, or JTAG

Benefits:

  • Reduced power requirements lead to lower system costs and extended battery life in portable applications.
  • High-speed data transfer capabilities enable real-time processing and communication.
  • Integrated transceivers simplify high-speed interface design.
  • Large memory capacity supports complex algorithms and data storage.
  • Programmability allows for customization and adaptation to changing requirements.
  • Hard IP blocks reduce design effort and improve performance.
  • Versatile I/O options enable connectivity to a wide range of peripherals.
  • Security features protect against unauthorized access and tampering.
  • Multiple configuration options provide flexibility during development and deployment.

Additional Details:

The 5CEFA4F23C6NFA is typically packaged in a BGA (Ball Grid Array) package. Key specifications include the number of logic elements (LEs), memory size (Mbits), number of transceivers, and I/O count. It supports various interface standards, including PCIe, Ethernet, and DDR3. Development is typically done using Intel Quartus Prime software. Power consumption varies depending on the application and configuration. Detailed information on pinouts, timing characteristics, and power management can be found in the Intel Cyclone V FPGA documentation.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess