Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 249927-D2912A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D2912A CAD Model

Description

Overview of D2912A

The D2912A is an integrated circuit tailored for high-efficiency voltage regulation, ensuring stable power supply to electronic components.

Key Features and Benefits

  • Efficient Voltage Regulation: Maintains consistent voltage levels to connected components.
  • Wide Input Voltage Range: Compatible with various power sources.
  • Compact Design: Allows easy integration into circuits with limited space.
  • Overload Protection: Safeguards devices from overcurrent and overheating.

Applications and Projects

  • Power Management Systems
  • Battery-Powered Devices
  • Consumer Electronics
  • Industrial Power Supplies

The D2912A offers a reliable solution for maintaining power integrity in various electronic applications.

You May Also Be Interested in

Gamma Microelectronics Inc.
Need more? Email Us
ECAD model for GM79L06
Panasonic
Need more? Email Us
ECAD model for GN02033BOL
Genesis
Need more? Email Us
ECAD model for GMB135-A
Panasonic
Need more? Email Us
ECAD model for GN01048BOL
Panasonic
Need more? Email Us
ECAD model for GN1017-Q
Hynix Semiconductor
Need more? Email Us
ECAD model for GM73V1892H16C
Panasonic
Need more? Email Us
ECAD model for GN01071B
Hynix Semiconductor
8-BIT SINGLE-CHIP MICROCONTROLLERS
Need more? Email Us
ECAD model for GMS97C54
Panasonic
Need more? Email Us
ECAD model for GN02019B01TD

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention