Products specifications

Manufacturer Intel
Win Source Part Number 250490-D80287-6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D80287-6 CAD Model

Description

Product Overview

Introducing the D80287-6, a component that delivers high functionality and flexibility for various electronic needs. Its design is focused on providing robust solutions for your projects.

Key Features and Benefits

  • Flexible Integration: Easily fits into numerous electronic setups.
  • High Durability: Crafted to last, ensuring long-term reliability.
  • Cost-Effective: Offers excellent value without compromising quality.

Applications

  • Smart Home Devices: Perfect for enhancing smart home capabilities.
  • Wearable Technology: Suitable for use in the latest wearable devices.
  • Renewable Energy: Plays a key role in energy-efficient applications.

Additional Details

The D80287-6 is engineered to strict specifications providing peace of mind and reliability for sensitive projects.

You May Also Be Interested in

NEC
Lowest to €2.6267
ECAD model for D27C256AD-12
Intel
Need more? Email Us
ECAD model for D27128A-3
Coilcraft
Lowest to €1.2569
ECAD model for D03316P-472MLD
NEC
PLL FREQUENCY SYNTHESIZER AND CONTROLLER FOR FM/MW/LF TUNER CAR AUDIO
Need more? Email Us
ECAD model for D1723GF
Infineon Technologies
Need more? Email Us
ECAD model for D1065C5
Intel
Lowest to €35.0763
ECAD model for D2764A-3
Intel
Lowest to €2.4775
ECAD model for D27C400-150V10
Shindengen
General Purpose Rectifiers(600V 1.5A) / Rectifier Bridge Diode Single 600V 1.5A 4-Pin Case 2S
Need more? Email Us
ECAD model for D2SBA60
Shindengen
Diode Switching 200V 1.5A 2-Pin Case 2F T/R
Need more? Email Us
ECAD model for D2FL20U 5063

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ €58.2072 €116.4144
3+ €47.7598 €143.2794
4+ €46.2674 €185.0697
6+ €44.7749 €268.6492
7+ €43.2822 €302.9756
10+ €38.8048 €388.0484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 33 pieces
In Stock: 17 pieces Factory Stock: 16 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention