Products specifications

Categories Isolators
Manufacturer Sharp Microelectronics
Packaging Tube/Rail
Number of Channels 1
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 200% @ 5mA
Maximum DC Current Transfer Ratio 400% @ 5mA
Rise and Fall Time 4μs, 3μs
Input Type DC
Maximum Output Voltage 80V
Channel Output Current 50mA
Forward Voltage 1.2V
Continuous forward current- Max 50mA
Vce Saturation (Max) 200mV
Temperature Range - Operating -25°C to 100°C
Mounting Through Hole
Case / Package 6-DIP
Win Source Part Number 042064-PC713V3NSZXF
Popularity Medium
Supply and Demand Status Limited
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian PC713V3NSZXF CAD Model

Description

The Sharp Microelectronics PC713V3NSZXF is an isolator electronic component that is supplied in a tube/rail package.

  • Supply and Demand Status: Limited
  • Mounting: Through hole
  • Minimum DC Current Transfer Ratio: 200% @ 5mA
  • Maximum DC Current Transfer Ratio: 400% @ 5mA

You May Also Be Interested in

Everlight Electronics Co Ltd
OPTOISO 3.75KV TRANS W/BASE 8SOP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOP T/R
Need more? Email Us
ECAD model for EL206(TA)-V
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP White
Need more? Email Us
ECAD model for H11A3TM
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP / DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP W Bag
Need more? Email Us
ECAD model for H11AG1VM
Vishay
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler AC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us
ECAD model for IL255-X007T
Broadcom Limited
OPTOISO 3.75KV 2CH DARL 8-DIP GW / Optocoupler DC-IN 2-CH Darlington With Base DC-OUT 8-Pin PDIP SMD T/R
Lowest to €7.6607
ECAD model for HCPL-4731-500E
Fairchild/ON Semiconductor
OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to €1.0065
ECAD model for FOD2741BTV
Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-DIP / Optocoupler DC-IN 2-CH Darlington With Base DC-OUT 8-Pin PDIP Tube
Need more? Email Us
ECAD model for HCPL-273L-000E
Broadcom Limited
OPTOISO 5KV TRANSISTOR 8SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin PDIP SMD T/R
Need more? Email Us
ECAD model for HCPL-4504-520E
Broadcom Limited
OPTOISO 3.75KV 2CH TRANS 8DIP GW / Optocoupler DC-IN 2-CH Transistor With Base DC-OUT 8-Pin PDIP SMD T/R
Need more? Email Us
ECAD model for HCPL-2533-500E

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention