Products specifications

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer STMicroelectronics
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 3V
Voltage Dropout (Max) 0.35V @ 200mA
Current - Output 200mA
Current - Quiescent (Iq) 90 µA
Current - Supply (Max) 100 µA
PSRR 88dB ~ 48dB (120Hz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number LDK320
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-16673-1,497-16673-2,497-16673-6
Standard Package 3,000
Win Source Part Number 1320199-LDK320M30R
Ultra Librarian 3D Model Ultra Librarian LDK320M30R CAD Model

Description

The LDK320M30R is a high-performance, low dropout (LDO) voltage regulator from STMicroelectronics, designed to provide a stable and reliable power supply in a wide range of applications. This device is capable of delivering up to 200 mA of continuous current while maintaining a low dropout voltage, making it an excellent choice for power-sensitive designs.

Featuring a fixed output voltage of 3.0V, the LDK320M30R ensures a precise voltage supply for microcontrollers, sensors, and other digital and analog loads. Its high accuracy, low noise output, and low quiescent current are particularly suitable for battery-operated devices, where power efficiency is critical.

Key Features:

  • Output Current: Capable of delivering 200 mA of continuous current.
  • Dropout Voltage: Low dropout voltage ensures efficient operation, even with low input-to-output voltage differentials.
  • Fixed Output: Provides a stable 3.0V output, ideal for consistent power supply requirements.
  • Low Quiescent Current: Minimizes power consumption when the device is in idle mode, extending battery life in portable applications.
  • Temperature Range: Operates over a wide temperature range, making it suitable for industrial and consumer applications.
  • Package: Available in a small SOT-323-5L package, allowing for compact PCB designs.

Applications:

The LDK320M30R is versatile and can be used in various applications, including but not limited to:

  • Mobile Phones and Personal Media Players
  • Portable and Battery-Powered Equipment
  • Microcontroller Power Supply
  • Wireless Modules and IoT Devices
  • Power Management for Peripheral Ports

With its robust design and high reliability, the LDK320M30R from STMicroelectronics is an excellent choice for designers looking to enhance the performance and efficiency of their electronic products. Its compact size and low power consumption make it particularly well-suited for space-constrained and portable applications where power efficiency is paramount.

You May Also Be Interested in

ON Semiconductor
IC REG LDO ADJ 1A DPAK
Lowest to €0.2454
ECAD model for NCV1117DTARKG
ON Semiconductor
IC REG LINEAR 3.3V 500MA 4XDFN
Lowest to €0.3886
ECAD model for NCP177BMX330TCG
ON Semiconductor
IC REG LDO 5V 0.15A 5TSOP / LDO Regulator Pos 5V 0.15A 5-Pin TSOP T/R
Lowest to €0.4510
ECAD model for NCP699SN50T1G
Rohm Semiconductor
IC REG LINEAR 1.8V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to €0.5745
ECAD model for BU18JA2MNVX-CTL
Torex Semiconductor Ltd
IC REG LIN 2.1V 150MA SOT-25-5
Need more? Email Us
ECAD model for XC6204B212MR-G
Torex Semiconductor Ltd
IC REG LINEAR 0.8V 500MA SOT-25
Need more? Email Us
ECAD model for XC6210B082MR-G
Texas Instruments
IC REG LINEAR 1.8V 200MA 4X2SON / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)
Lowest to €0.3696
ECAD model for TPS7A03185PDQNR
Analog Devices Inc.
IC REG LIN POS ADJ 600MA 8-SOIC
Need more? Email Us
ECAD model for ADM7155ARDZ-01-R7
Analog Devices Inc.
IC REG LINEAR 5V 200MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC-EP
Lowest to €1.9566
ECAD model for ADP7118ARDZ-5.0

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ €1.8325 €45.8136
61+ €1.5036 €91.7216
94+ €1.4567 €136.9282
129+ €1.4096 €181.8440
167+ €1.3627 €227.5700
223+ €1.2218 €272.4520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 41 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention