Products specifications

Category Graphics
Win Source Part Number 1475926-QUADRO K2000
Manufacturer NVIDIA
Ultra Librarian 3D Model Ultra Librarian QUADRO K2000 CAD Model

Description

The Nvidia QUADRO K2000 is a professional graphics card designed for precision in CAD (Computer-Aided Design), DCC (Digital Content Creation), and visualization applications. With 2GB of 128-bit GDDR5 memory, the K2000 provides good performance for professional applications requiring detailed graphics and complex model rendering. It's built on the Kepler architecture, offering a solid balance between power efficiency and computing capability. This card supports up to four monitors, allowing professionals to extend their workspace across multiple displays for an enhanced multitasking experience. The QUADRO K2000's CUDA parallel computing cores accelerate applications' performance, ensuring efficient task handling in software such as AutoCAD, SOLIDWORKS, and many more, making it a staple choice for professionals in engineering, architecture, and content creation fields seeking reliable graphic performance.

You May Also Be Interested in

Lenovo
NVIDIA Tesla K20
Need more? Email Us
ECAD model for LENOVO 00J6164 - NVIDIA Tesla K20
Lenovo
Lenovo NVIDIA GRID K1
Need more? Email Us
ECAD model for LENOVO 47C2120 - NVIDIA GRID K1 for Flex System PCIe Expansion Node
Lenovo
Lenovo NVIDIA GRID K2
Need more? Email Us
ECAD model for LENOVO 47C2121 - NVIDIA GRID K2 for Flex System PCIe Expansion Node
Lenovo
LENOVO 4X67A14934 - ThinkSystem NVIDIA Quadro RTX 4000 8GB PCIe Active GPU
Need more? Email Us
ECAD model for LENOVO 4X67A14934 - ThinkSystem NVIDIA Quadro RTX 4000 8GB PCIe Active GPU
Lenovo
Lenovo Intel Xeon Phi 3120A
Need more? Email Us
ECAD model for LENOVO 00FP670 - Intel Xeon Phi 3120A PCIe x16 for System
Lenovo
NVIDIA Tesla K20 Actively Cooled PCIe x16 for
Need more? Email Us
ECAD model for LENOVO 00FP673 - NVIDIA Tesla K20 Actively Cooled PCIe x16 for
Lenovo
LENOVO 00YL376 - NVIDIA Tesla K40c GPU, PCIe (active)
Need more? Email Us
ECAD model for LENOVO 00YL376 - NVIDIA Tesla K40c GPU, PCIe (active)
Lenovo
LENOVO 4X67A12088 - ThinkSystem NVIDIA Tesla V100 32GB PCIe Passive GPU
Need more? Email Us
ECAD model for LENOVO 4X67A12088 - ThinkSystem NVIDIA Tesla V100 32GB PCIe Passive GPU
Lenovo
LENOVO 00FL133 - NVIDIA Tesla K40
Need more? Email Us
ECAD model for LENOVO 00FL133 - NVIDIA Tesla K40

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention