EN
  • EN
  • DE

LENOVO 00FP670 - Intel Xeon Phi 3120A PCIe x16 for System

Part No LENOVO 00FP670 - Intel Xeon Phi 3120A PCIe x16 for System
Manufacturer Lenovo
Catalog Graphics
Description Lenovo Intel Xeon Phi 3120A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1427325-LENOVO 00FP670 - Intel Xeon Phi 3120A PCIe x16 for System
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00FP670 - Intel Xeon Phi 3120A PCIe x16 for System CAD Model

Description

The LENOVO 00FP670 features the Intel Xeon Phi 3120A, a PCIe x16 coprocessor designed to enhance the computational capabilities of servers within data centers and research institutions. It is specifically engineered to accelerate parallel computing tasks, making it exceedingly well-suited for applications in scientific computing, engineering, and financial analytics. This coprocessor integrates seamlessly with systems to provide substantial boosts in performance for highly parallel applications, allowing it to tackle complex calculations and demanding data analysis tasks with ease. The Intel Xeon Phi 3120A is built for scalability, enabling users to effectively manage and process vast data sets with heightened efficiency. Its integration into Lenovo servers signifies a leap in computational power, offering a blend of flexibility, power efficiency, and performance that is critical for tackling today's intensive computing challenges. For organizations aiming to advance their computational research or data analysis capabilities, the Intel Xeon Phi 3120A presents an essential upgrade, driving exceptional performance and innovation.

You May Also Be Interested in

GIGABYTE Global
GeForce GT 1030 Silent Low Profile 2G
Need more? Email Us
GIGABYTE Global
GeForce GT 710 D5 2G
Need more? Email Us
Supermicro
NVIDIA TESLA P40 24GB GDDR5 GPU PCIe
Need more? Email Us
EVGA
GeForce RTX 3080 FTW3 ULTRA GAMING 10GB GDDR6X
Need more? Email Us
Supermicro
Tesla P100 16GB GPU PCI-E
Need more? Email Us
Zotac
GAMING GeForce RTX 3080 Trinity OC
Need more? Email Us
GIGABYTE Global
GeForce GT 1030 Low Profile 2G
Need more? Email Us
Zotac
GAMING GeForce RTX 2060
Need more? Email Us
Supermicro
Tesla P100 16GB GPU PCI-E
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess