EN
  • EN
  • DE

LENOVO 00YL376 - NVIDIA Tesla K40c GPU, PCIe (active)

Part No LENOVO 00YL376 - NVIDIA Tesla K40c GPU, PCIe (active)
Manufacturer Lenovo
Catalog Graphics
Description LENOVO 00YL376 - NVIDIA Tesla K40c GPU, PCIe (active)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1427301-LENOVO 00YL376 - NVIDIA Tesla K40c GPU, PCIe (active)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00YL376 - NVIDIA Tesla K40c GPU, PCIe (active) CAD Model

Description

The LENOVO 00YL376 features the NVIDIA Tesla K40c GPU, a high-performance computing accelerator engineered for scientific computing, simulations, and big data analytics. This PCIe (active) GPU is built on the highly efficient Kepler architecture and comes equipped with 12GB of GDDR5 memory, delivering unparalleled performance for applications requiring intensive computational capabilities and large memory bandwidth. The Tesla K40c supports CUDA, a parallel computing platform and programming model developed by NVIDIA, enabling researchers and developers to utilize its compute cores to accelerate applications far beyond the capabilities of traditional CPUs. Its dynamic parallelism simplifies GPU programming by allowing threads to dynamically spawn new work, making it easier to code for complex, iterative algorithms such as those found in dynamic simulations and deep learning neural networks. The GPU's active cooling solution ensures stable performance under extended workloads by maintaining optimal thermal conditions. With its exceptional compute power and memory capacity, the NVIDIA Tesla K40c is an essential tool for researchers, scientists, and engineers aiming to solve some of the world’s most complex computational challenges.

You May Also Be Interested in

Supermicro
Tesla V100 32GB GPU SXM3 NVLINK
Need more? Email Us
Supermicro
NVIDIA TESLA M10 32GB GDDR5 GPU PCI-E
Need more? Email Us
Lenovo
NVIDIA Quadro M6000
Need more? Email Us
Supermicro
Tesla P100 16GB GPU PCI-E
Need more? Email Us
Supermicro
NVIDIA TESLA K80 24GB GDDR5 GPU PCI-E
Need more? Email Us
Lenovo
NVIDIA Tesla K10
Need more? Email Us
Supermicro
GIGABYTE GEFORCE RTX 2080 TI TURBO 11GB GDDR6 GPU
Need more? Email Us
Lenovo
Lenovo 4X67A14926. Graphics processor family: NVIDIA, Graphics processor: Tesla T4. Discrete graphics card memory: 16 GB, Graphics card memory type: GDDR5X, Memory bus: 160 bit. Interface type: PCI Express 3.0. Cooling type: Passive
Need more? Email Us
Supermicro
NVidia Tesla P100 GPU 16GB SXM2 250W
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess