EN
  • EN
  • DE

SUPERMICRO P100-SXM2-16GB - NVidia Tesla P100 GPU 16GB SXM2 250W

Part No SUPERMICRO P100-SXM2-16GB - NVidia Tesla P100 GPU 16GB SXM2 250W
Manufacturer Supermicro
Catalog Graphics
Description NVidia Tesla P100 GPU 16GB SXM2 250W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1435258-SUPERMICRO P100-SXM2-16GB - NVidia Tesla P100 GPU 16GB SXM2 250W
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO P100-SXM2-16GB - NVidia Tesla P100 GPU 16GB SXM2 250W CAD Model

Description

The SUPERMICRO P100-SXM2-16GB leverages the power of the Nvidia Tesla P100 GPU to deliver unprecedented computational performance for data centers and high-performance computing (HPC) environments. This GPU card features 16GB of HBM2 memory, providing high bandwidth for efficiently processing large datasets involved in scientific computing, artificial intelligence (AI), deep learning, and complex simulations. With the Tesla P100's cutting-edge GPU architecture, it accelerates computing tasks significantly more than traditional CPUs, enabling researchers and engineers to solve complex, data-intensive problems. The SXM2 form factor and 250W power requirement are optimized for high-density server environments, offering a balance between performance density and energy efficiency. The P100-SXM2-16GB is designed for scalability, allowing multiple GPUs to work in tandem for even greater computational speed and efficiency. This GPU card is a vital component for enterprises and research institutions looking to push the boundaries of innovation and accelerate their time to insights.

You May Also Be Interested in

Supermicro
GIGABYTE GEFORCE RTX 2080 TI TURBO 11GB GDDR6 GPU
Need more? Email Us
Supermicro
NVIDIA TESLA P40 24GB GDDR5 GPU PCIe
Need more? Email Us
Lenovo
Lenovo 4X67A14926. Graphics processor family: NVIDIA, Graphics processor: Tesla T4. Discrete graphics card memory: 16 GB, Graphics card memory type: GDDR5X, Memory bus: 160 bit. Interface type: PCI Express 3.0. Cooling type: Passive
Need more? Email Us
Supermicro
Tesla V100 32GB GPU SXM3 NVLINK
Need more? Email Us
Supermicro
TESLA V100 32GB GPU SXM3 NVLINK
Need more? Email Us
Supermicro
NVidia Tesla P100 GPU 16GB SXM2 250W
Need more? Email Us
Supermicro
GIGABYTE GEFORCE RTX 2080 TI TURBO 11GB GDDR6 GPU PCI-E
Need more? Email Us
Supermicro
NVidia Tesla P100 GPU 16GB SXM2 250W
Need more? Email Us
Supermicro
NVIDIA RTX A5000 24GB GDDR6 GPU PCI-E
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess