EN
  • EN
  • DE

SUPERMICRO 692-2G503-0202-000 - NVidia Tesla P100 GPU 16GB SXM2 250W

Part No SUPERMICRO 692-2G503-0202-000 - NVidia Tesla P100 GPU 16GB SXM2 250W
Manufacturer Supermicro
Catalog Graphics
Description NVidia Tesla P100 GPU 16GB SXM2 250W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1435269-SUPERMICRO 692-2G503-0202-000 - NVidia Tesla P100 GPU 16GB SXM2 250W
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO 692-2G503-0202-000 - NVidia Tesla P100 GPU 16GB SXM2 250W CAD Model

Description

The SUPERMICRO 692-2G503-0202-000 is a high-end Nvidia Tesla P100 GPU designed for unparalleled computing power and efficiency in AI, deep learning, and high-performance computing (HPC) environments. Featuring 16GB of memory and leveraging the SXM2 interface with a power draw of 250W, this GPU is crafted for systems requiring intense computational throughput and high bandwidth. The Tesla P100's cutting-edge architecture, combined with its massive memory capacity, makes it ideally suited for handling complex models and datasets, delivering accelerated performance in research, simulations, and data analysis applications. It is a cornerstone for developing AI frameworks, running scientific computations, and performing predictive analytics, ensuring users can achieve breakthroughs in their respective fields. The integration of the Tesla P100 into Supermicro's server solutions allows for scalable, efficient, and powerful computing clusters that are essential for tackling today's computational challenges.

You May Also Be Interested in

Supermicro
NVIDIA A100 80GB GPU PCI-E
Need more? Email Us
Supermicro
NVIDIA TESLA M10 32GB GDDR5 GPU PCI-E
Need more? Email Us
Lenovo
Lenovo 4X67A14926. Graphics processor family: NVIDIA, Graphics processor: Tesla T4. Discrete graphics card memory: 16 GB, Graphics card memory type: GDDR5X, Memory bus: 160 bit. Interface type: PCI Express 3.0. Cooling type: Passive
Need more? Email Us
Supermicro
Tesla V100 32GB GPU SXM3 NVLINK
Need more? Email Us
Supermicro
GIGABYTE GEFORCE RTX 2080 TI TURBO 11GB GDDR6 GPU
Need more? Email Us
Lenovo
NVidia Tesla M60 GPU, PCIe (active)
Need more? Email Us
Supermicro
NVIDIA RTX A6000 48GB GDDR6 GPU PCI-E
Need more? Email Us
Supermicro
RADEON HD 5450 NOISELESS EDITION
Need more? Email Us
Supermicro
Tesla V100 32GB GPU SXM3 NVLINK
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess