Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel - TR
Number of Elements 2
Output Type CMOS, Open-Drain, Rail-to-Rail, TTL
Dual Supply Voltage (±) 1.6 V ~ 5.5 V
Voltage - Input Offset (Maximum) 7mV @ 5.5V
Current - Input Bias (Maximum) 1pA @ 5.5V
Current - Output (Typ) 30mA
Maximum Quiescent Current 1μA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 8μs
Hysteresis 6.5mV
Operating Temperature Range -40°C ~ 125°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting SMD
Manufacturer Package 8-MSOP
Win Source Part Number 1221194-MCP6547T-E/MS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP6547
Introduction Date March 14, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MCP6547T-E/MS CAD Model

Description

The MCP6547T-E/MS is a high-performance, single-supply operational amplifier (op-amp) developed by Microchip Technology, a leader in microcontroller and analog semiconductors. This op-amp is designed for general-purpose applications and is known for its low power consumption and high accuracy, making it an ideal choice for battery-powered devices and portable applications.

Key Features

  • Single-Supply Operation: Operates from a single power supply voltage ranging from 1.8V to 6.0V, which is conducive for battery-operated devices.
  • Low Quiescent Current: Exhibits a low quiescent current of 1 µA (typical), greatly enhancing the battery life of portable applications.
  • High Accuracy: Features a low input offset voltage that ensures precise measurements and signal conditioning.
  • Rail-to-Rail Input/Output: The input and output can swing rail-to-rail, providing increased dynamic range in low voltage applications.
  • Extended Temperature Range: Operates over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Packaging: Available in an 8-lead MSOP (Micro Small Outline Package) that is ideal for space-constrained applications.

Applications

The MCP6547T-E/MS is versatile and can be used in a wide array of applications, such as:

  • Portable Instrumentation
  • Battery Monitoring Systems
  • Sensor Conditioning
  • Medical Devices
  • Consumer Electronics
  • Active Filters

Reliability and Support

Microchip Technology is committed to providing high-quality products and support. The MCP6547T-E/MS operational amplifier is backed by Microchip's strong technical support and reliability, ensuring that designers can integrate this component with confidence into their electronic projects.

You May Also Be Interested in

Microchip Technology
IC COMP OPENDRN 1.6V SNGL 8-SOIC
Need more? Email Us
ECAD model for MCP6548-I/SN
Microchip Technology
IC COMP SNGL W/REF SC70-5
Lowest to €1.1183
ECAD model for MIC842NYC5-TR
Maxim Integrated
Comparator Quad ±5.25V/5.25V/10.5V 16-Pin SOIC N / IC COMPARATOR LP 16-SOIC
Need more? Email Us
ECAD model for MAX9201ESE+
Microchip Technology
IC COMP OPENDRN 1.6V QUAD14TSSOP
Lowest to €2.1851
ECAD model for MCP6549T-I/ST
Maxim Integrated
Comparator Dual ±5.25V/5.25V/10.5V 14-Pin TSSOP Tube / IC COMPARATOR LP 14-TSSOP
Lowest to €12.9124
ECAD model for MAX9202EUD+
Maxim Integrated
Comparator Dual ±5.5V/11V 8-Pin PDIP N / IC COMP DUAL LOW PWR W/REF 8DIP
Need more? Email Us
ECAD model for MAX932CPA+
Microchip Technology
IC COMP PP I/O QUAD 1.6V 14TSSOP
Lowest to €11.6195
ECAD model for MCP6544-I/ST
Maxim Integrated
Comparator Single R-R I/O ±2.75V/5.5V 8-Pin SOIC N / IC COMPARATOR R-R 8-SOIC
Lowest to €3.5299
ECAD model for MAX987ESA+
Maxim Integrated
Comparator Single R-R I/P 5.5V 5-Pin SC-70 T/R / IC COMPARATOR R-R SC70-5
Need more? Email Us
ECAD model for MAX9140EXK-T

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ €0.9440 €47.1985
120+ €0.7745 €92.9422
185+ €0.7504 €138.8172
255+ €0.7261 €185.1598
325+ €0.7020 €228.1374
435+ €0.6293 €273.7513
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,400 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention