EN
  • EN
  • DE

D82288-6

Part No D82288-6
Manufacturer Intel
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1003556-D82288-6
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D82288-6 CAD Model

Description

The Intel D82288-6 is a bus controller designed for use with Intel's 80286 microprocessor. It plays a crucial role in managing the system bus, enabling communication between the CPU, memory, and peripheral devices. The "-6" likely indicates a specific speed grade or revision of the chip.

Applications

  • IBM PC AT compatibles: Specifically designed for systems based on the Intel 80286 processor, like the IBM PC AT and its clones.
  • Industrial control systems: Some industrial control systems adopted the 80286 architecture, utilizing the D82288 bus controller.
  • Early server systems: Used in early server systems that employed the Intel 80286 processor.

Features

  • Bus arbitration: Manages bus access requests from different devices, preventing conflicts.
  • Address decoding: Decodes memory addresses to determine which device should respond to a memory access.
  • Data buffering: Provides buffering for data being transferred on the bus, improving performance.
  • Control signal generation: Generates control signals necessary for bus operation, such as read/write strobes.
  • Address latching: Latches address signals to maintain valid addresses during bus cycles.

Benefits

  • System stability: Ensures stable and reliable bus operation by managing bus access and preventing conflicts.
  • Improved performance: Optimizes bus performance through data buffering and efficient bus arbitration.
  • Simplified system design: Reduces the complexity of system design by providing integrated bus control functions.
  • Compatibility: Designed specifically for use with the Intel 80286 processor, ensuring compatibility.

Additional Details

The D82288-6 operates with the 80286's clock frequency, which could range from 6 MHz to 12.5 MHz or higher, depending on the specific system configuration. The D82288 typically comes in a DIP (Dual In-line Package) for easy integration on a printed circuit board. The datasheet provides detailed timing diagrams and electrical characteristics critical for proper system design. It requires a 5V power supply for operation.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess