The C1005X7R1C103KT000F is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is a part of TDK's C series capacitors, known for their reliability in various electronic applications. This particular capacitor features a capacitance of 10nF (0.01µF) with a voltage rating of 16V. The X7R dielectric ensures stable performance over a temperature range of -55°C to +125°C.
Applications
- Decoupling capacitors in digital circuits
- Bypass capacitors in electronic circuits
- Filtering in electronic devices
- General-purpose applications requiring stable capacitance over temperature
- Noise reduction in various electronic systems
Features
- Small capacitance value (10nF)
- Voltage rating of 16V
- X7R dielectric for stable performance over temperature (-55°C to +125°C)
- Small size (0402 case size)
- Surface-mount technology (SMT) for automated assembly
- RoHS compliant
Benefits
- Effective decoupling and noise filtering in electronic circuits
- Stable performance over a wide temperature range
- Suitable for high-density circuit board designs due to its small size
- Facilitates automated assembly, reducing manufacturing costs
- Enhances the reliability and lifespan of electronic devices
Technical Specifications
The C1005X7R1C103KT000F capacitor has a case size of 0402 (1005 metric). The X7R dielectric offers a capacitance variation of ±10% over the operating temperature range. It is designed for surface mounting and is lead-free, compatible with reflow soldering processes. Insulation resistance is high, ensuring minimal leakage current. Its small size makes it ideal for compact electronic devices. The self-resonant frequency (SRF) is relatively high due to the low capacitance value. This capacitor is suitable for applications requiring stable capacitance in a small form factor.