Products specifications

Mounting SMD (SMT)
Case / Package LCC
Frequency 20 MHz
Lead Free Yes
Mount Surface Mount
Packaging Bulk
RoHS Compliant
Voltage 5 V
Win Source Part Number 1057250-EN80C188EA20
Categories Embedded - Microprocessors
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EN80C188EA20 CAD Model

Description

The Intel EN80C188EA20 is a microprocessor with a frequency of 20MHz and a voltage of 5V.

  • Frequency: 20MHz
  • Voltage: 5V
  • Mounting: SMD (SMT)
  • Package: LCC
  • Category: Embedded - Microprocessors
  • Applications: Computers, printers, and industrial equipment
  • Lead-Free: Yes

You May Also Be Interested in

Intel
IC MPU I186 13MHZ 100SQFP / MPU 188 Processor 16bit 1.0um 13MHz 100-Pin SQFP
Need more? Email Us
ECAD model for SB80C188EC13
Freescale Semiconductor - NXP
IC MPU MPC82XX 266MHZ 408TBGA
Need more? Email Us
ECAD model for MPC8250ACZUMHBC
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for MPC8275CZQIIB
Freescale Semiconductor - NXP
IC MPU MPC82XX 266MHZ 352TBGA
Lowest to $100.3196
ECAD model for MPC8245TZU266D
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783BGA
Lowest to $280.8421
ECAD model for MPC8548VUAUJ
Freescale Semiconductor - NXP
IC MPU MPC8XX 133MHZ 256BGA
Need more? Email Us
ECAD model for MPC875VR133
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.5GHZ 1023FCBGA
Need more? Email Us
ECAD model for MPC8572EPXAVND
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.0GHZ 783FCBGA
Need more? Email Us
ECAD model for MPC8548EHXAQG
Texas Instruments
IC MPU OMAP-59XX 192MHZ 289NFBGA
Lowest to $94.0025
ECAD model for OMAP5912ZVLR

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention