Products specifications

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 153.6k
Number of Inputs 4
Input Type Differential, Single Ended
Data Interface SPI
Configuration -
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 1.8V ~ 3.7V
Features Internal Oscillator, PGA, Temperature Sensor
Temperature Range - Operating -40°C ~ 125°C
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Mounting Type Surface Mount
Base Product Number MCP3464
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366584-MCP3464-E/ST
Ultra Librarian 3D Model Ultra Librarian MCP3464-E/ST CAD Model

Description

Microchip Technology MCP3464-E/ST Overview

The MCP3464-E/ST is a highly integrated analog front-end (AFE) device produced by Microchip Technology, renowned for its precision and versatility in various applications. This AFE is particularly suited for systems requiring high-resolution signal acquisition, such as industrial monitoring, medical equipment, and instrumentation devices.

Key Features

  • High Resolution: The MCP3464-E/ST boasts a 24-bit Delta-Sigma Analog-to-Digital Converter (ADC) which ensures high-precision measurements with minimal noise.
  • Multiple Channels: It features four differential input channels, providing flexibility for simultaneous signal acquisition from various sources.
  • Programmable Data Rate: With a programmable data rate ranging from 3.75 SPS (samples per second) to 153.6 kSPS, it caters to both high-speed and low-power applications.
  • Integrated Features: The device includes an internal oscillator, temperature sensor, and burnout current source, further reducing the need for external components.
  • Low Power Consumption: Its power-saving features make it ideal for battery-operated devices, with a low current consumption during both active and standby modes.
  • Communication Interface: The MCP3464-E/ST uses an industry-standard SPI interface, facilitating easy integration with most microcontrollers.
  • Extended Temperature Range: This AFE operates effectively across a wide temperature range, making it suitable for harsh environments.

Applications

The versatility of the MCP3464-E/ST allows it to be used in a wide array of applications. Some of the common use cases include:

  • Industrial Process Control
  • Portable Instrumentation
  • Medical Monitoring Devices
  • Energy Management Systems
  • Smart Sensing Systems

Package and Quality

The MCP3464-E/ST is available in a TSSOP-20 package, which is compact and suitable for space-constrained applications. Microchip Technology ensures high standards of quality and reliability, making this product a trustworthy choice for designers and engineers looking for a robust AFE solution.

You May Also Be Interested in

Texas Instruments
8-BIT, 80 MSPS LOW-POWER A/D CONVERTER | IC ADC 8BIT PIPELINED 28SOIC
Need more? Email Us
ECAD model for TLV5580CDW
Analog Devices Inc.
LC2MOS Complete 14-Bit, Sampling ADCs
Need more? Email Us
ECAD model for AD7871TQ
Texas Instruments
ADC084S101 4 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter | IC ADC 8BIT SAR 10VSSOP
Lowest to $3.7925
ECAD model for ADC084S101CIMMX
Analog Devices Inc.
14-Bit 128 kSPS Complete Sampling ADC
Need more? Email Us
ECAD model for AD679KD
Analog Devices Inc.
8-Channel, 4.8 kHz, Ultralow Noise, 24-Bit Sigma-Delta ADC with PGA
Lowest to $31.3753
ECAD model for AD7194BCPZ
Analog Devices Inc.
High Temperature, 16-Bit, 600 kSPS PulSAR ADC | IC ADC 16BIT SAR 10MSOP
Need more? Email Us
ECAD model for AD7981HRMZ
Analog Devices Inc.
Quad, 12-Bit, 170 MSPS/210 MSPS/250 MSPS Serial Output 1.8 V ADC
Need more? Email Us
ECAD model for AD9239BCPZ-170
Texas Instruments
1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 | IC ADC 8BIT SAR SOT23-6
Need more? Email Us
ECAD model for ADC081S101CIMFX
Cirrus Logic Inc.
16-bit, 100 kSps / 20 kSps A/D Converters
Need more? Email Us
ECAD model for CS5102A-JLZ

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1959 $64.3713
15+ $7.5453 $113.1795
23+ $7.3096 $168.1208
32+ $7.0737 $226.3584
41+ $6.8379 $280.3539
55+ $6.1305 $337.1775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 74 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention