Products specifications

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1068659-LA7845N-E
Ultra Librarian 3D Model Ultra Librarian LA7845N-E CAD Model

Description

ON Semiconductor LA7845N-E Vertical Deflection Output IC

The LA7845N-E from ON Semiconductor is a high-performance vertical deflection output integrated circuit (IC) designed for use in TV and CRT display systems. This monolithic linear IC is specifically engineered to provide a reliable and efficient solution for driving the vertical deflection coil in CRT displays, ensuring a stable and clear image on the screen.

Key Features:

  • High Output Current: Capable of delivering a high peak output current, the LA7845N-E ensures robust performance for large screen sizes and high-definition displays.
  • Thermal Protection: Integrated thermal shutdown circuitry protects the IC from overheating, enhancing the longevity and reliability of the device.
  • Low Power Dissipation: Designed with energy efficiency in mind, this IC maintains low power dissipation, contributing to the overall energy saving of the display system.
  • Excellent Linearity: The LA7845N-E provides excellent linearity for vertical deflection, which translates to a distortion-free viewing experience on the CRT display.
  • Compact Package: Housed in a compact package, the IC is suitable for slim-profile CRT displays where space is at a premium.

Applications:

The LA7845N-E is ideal for a wide range of applications within the television and CRT display market. Its robust design and high output current make it suitable for:

  • Standard and high-definition CRT televisions
  • CRT monitors for computers and professional display systems
  • Industrial CRT display applications requiring high reliability and performance

Product Specifications:

Parameter Value Output Current (Peak) 1.8 A (typical) Supply Voltage 13.2 V (typical) Operating Temperature -20°C to +85°C Package SIP7

Overall, the ON Semiconductor LA7845N-E vertical deflection output IC stands out as a reliable component that combines performance, energy efficiency, and durability, making it an excellent choice for manufacturers and designers of CRT-based display systems.

You May Also Be Interested in

Maxim Integrated
IC TUNER TV DIRECT CONV 32TQFN
Lowest to $8.2255
ECAD model for MAX3580ETJ+
Analog Devices Inc.
10-Bit, 4× Oversampling SDTV Video Decoder | IC VID DECOD SDTV 10BIT 48LQFP
Need more? Email Us
ECAD model for ADV7180WBST48Z
Maxim Integrated
IC SYSTEM GAMMA REF 28-TQFN
Lowest to $6.2016
ECAD model for MAX9669ETI+T
Maxim Integrated
IC FILTER BUFFER VID SOT23-8
Lowest to $3.2843
ECAD model for MAX7428EKA-T
Texas Instruments
3-Gbps HD/SD SDI Cable Driver | IC CABLE DVR HD/SD SDI 16WQFN
Lowest to $5.1762
ECAD model for LMH0302SQX/NOPB
Sharp Microelectronics
Product Development Dept. I Analog Ic Division Integrated Circuits Group SHARP CORPORATION | IC GAMMA CORRECTION REF 12SSOP
Need more? Email Us
ECAD model for IR3E3074
Maxim Integrated
IC TUNER TV DIRECT CONV 32TQFN
Lowest to $2.9275
ECAD model for MAX3580ETJ
Maxim Integrated
IC ALARM LOSS-OF-SYNC SOT23-5
Lowest to $3.9993
ECAD model for MAX7461EUK
Maxim Integrated
Need more? Email Us
ECAD model for MAX9668BETP+

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention