EN
  • EN
  • DE

TDA19989BET/C1551

Part No TDA19989BET/C1551
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC HDMI INTERFACE 64TFBGA / Video IC Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 936299-TDA19989BET/C1551
Ultra Librarian 3D Model Ultra Librarian TDA19989BET/C1551 CAD Model

Description

Introducing the TDA19989BET/C1551 by NXP

The TDA19989BET/C1551 is a cutting-edge high-definition multimedia interface (HDMI) transmitter designed by NXP Semiconductors, tailored to deliver a superior audiovisual experience. This advanced integrated circuit (IC) is engineered to meet the high demands of modern multimedia applications, making it an ideal solution for a wide range of products including digital TVs, set-top boxes, personal computers, and other appliances requiring high-definition content transmission.

Key Features

  • High-Definition Support: The device supports HDMI 1.4 specifications, enabling the transmission of high-definition video and audio data with resolutions up to 1080p at 60Hz, and also supports 3D video formats, ensuring compatibility with the latest multimedia content.
  • Audio Excellence: With its capability to handle up to 8 audio channels, the TDA19989BET/C1551 can transmit high-quality, uncompressed digital audio, providing an immersive sound experience.
  • Content Protection: It comes with integrated HDCP 1.4 (High-bandwidth Digital Content Protection) support, ensuring secure transmission of protected content between devices.
  • Deep Color Technology: The transmitter supports deep color depths up to 48 bits per pixel, offering a stunning visual experience with richer and more accurate colors.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA19989BET/C1551 minimizes power usage, making it suitable for energy-sensitive applications.
  • Easy Integration: The compact package and comprehensive interfacing options make it easy to integrate into various designs without significant layout challenges.

Applications

The versatility of the TDA19989BET/C1551 allows it to be integrated into a multitude of devices that require high-quality audio and video transmission. Its robust design and support for the latest HDMI standards make it the go-to choice for developers looking to enhance their products with premium multimedia capabilities.

Whether you're a professional looking to design state-of-the-art entertainment systems, or a manufacturer aiming to incorporate HDMI functionality into your next product, the TDA19989BET/C1551 offers the reliability and performance you need. With NXP's commitment to innovation, this HDMI transmitter stands out as a component that will elevate your multimedia offerings to the next level.

You May Also Be Interested in

Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess