Products specifications

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Manufacturer Intel
Series MAX® II
Package Tray
Number of I/O 160
Operating Temperature Range 0°C ~ 85°C (TJ)
Mounting Surface Mount
Package 256-BGA
Case / Package 256-FBGA (17x17)
Family Name EPM570
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 974612, -544-1295, 544-1295, EPM570F256C4-ND
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918447-EPM570F256C4
Ultra Librarian 3D Model Ultra Librarian EPM570F256C4 CAD Model

Description

The Intel EPM570F256C4 is a high-performance MAX® II series FPGA IC.

  • I/O: 160
  • Mounting: Surface mountable
  • Operating Temperature Range: 0°C to 85°C (TJ)
  • Package: 256-BGA
  • Mounting: Tray-mounted
  • Supply and Demand Status: Balanced
  • MSL Level: 3 (168 hours)
  • REACH: Unaffected
  • ECCN: 3A991D
  • Units per package: 90
  • Estimated production lead time: 44 weeks
  • Other part numbers: 974612, -544-1295, 544-1295, and EPM570F256C4-ND

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 64CSBGA / CPLD ispMACH® 4000ZE Family 32 Macro Cells 172MHz 1.8V 64-Pin CSBGA Tray
Need more? Email Us
ECAD model for LC4032ZE-7MN64I
Lattice Semiconductor Corporation
IC CPLD 64MC 10NS 44TQFP
Lowest to $55.6750
ECAD model for ISPLSI 1016E-100LT44
Lattice Semiconductor Corporation
IC CPLD 64MC 7.5NS 100TQFP
Need more? Email Us
ECAD model for ISPLSI 2064VE-135LT100I
Altera
IC CPLD 96MC 15NS 68PLCC / CPLD MAX® 7000 Family 1.8K Gates 96 Macro Cells 76.9MHz 5V 68-Pin PLCC Tray
Need more? Email Us
ECAD model for EPM7096LI68-15
Altera
IC CPLD 64MC 3.5NS 100FBGA / CPLD MAX® 7000B Family 1.25K Gates 64 Macro Cells 303MHz 2.5V 100-Pin FBGA Tray
Need more? Email Us
ECAD model for EPM7064BFC100-3
Lattice Semiconductor Corporation
IC CPLD 256MC 10NS 208QFP
Need more? Email Us
ECAD model for ISPLSI 5256VA-100LQ208
Lattice Semiconductor Corporation
IC CPLD 96MC 7.5NS 128TQFP
Need more? Email Us
ECAD model for ISPLSI 2096VE-135LTN128I
Lattice Semiconductor Corporation
IC CPLD 128MC 10NS 160QFP
Need more? Email Us
ECAD model for ISPLSI 2128VE-100LQ160
Lattice Semiconductor Corporation
IC CPLD 64MC 4.5NS 100TQFP
Need more? Email Us
ECAD model for ISPLSI 2064E-200LT100

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.0284 $84.0852
6+ $22.9976 $137.9856
9+ $22.2797 $200.5173
12+ $21.5604 $258.7248
16+ $20.8425 $333.4800
21+ $18.6861 $392.4081
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,500 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention