Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Intel
Series MAX® 7000S
Package Tray
Product Status Obsolete
Programmable Not Verified
Programmable Type In System Programmable
Delay Time tpd(1) Max 10 ns
Voltage Supply - Internal 4.75V ~ 5.25V
Number of Logic Elements/Blocks 16
Number of Macrocells 256
Number of Gates 5000
Number of I/O 164
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 208-BFQFP Exposed Pad
Supplier Device Package 208-RQFP (28x28)
Base Product Number EPM7256
Standard Package 24 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 846951-EPM7256SRC208-10
Ultra Librarian 3D Model Ultra Librarian EPM7256SRC208-10 CAD Model

Description

The 846951-EPM7256SRC208-10 is an embedded complex programmable logic device (CPLD) from the MAX 7000S series.

  • Series: MAX 7000S
  • Package: Tray
  • Standard Package: 24 pieces
  • Number of I/Os: 164
  • Programmable: Yes (Verification Not Available)
  • Number of Gates: 5000
  • Maximum Delay Time: 10 ns
  • Internal Voltage Supply: 4.75V to 5.25V
  • Number of Logic Elements/Blocks: 16
  • Number of Macrocells: 256
  • Mounting Type: Surface Mount
  • Package/Case: 208-BFQFP Exposed Pad
  • Supplier Device Package: 208-RQFP (28x28)
  • Operating Temperature: 0°C to 70°C
  • MSL Level: 3 (168 Hours)
  • REACH: Unaffected
  • HTSUS: 8542.39.0001
  • Manufacturer: Intel
  • Status: Obsolete

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 64MC 2.5NS 48TQFP / CPLD ispMACH® 4000C Family 64 Macro Cells 400MHz 1.8V 48-Pin TQFP Tray
Need more? Email Us
ECAD model for LC4064C-25TN48C
Lattice Semiconductor Corporation
IC CPLD 64MC 12NS 68PLCC
Need more? Email Us
ECAD model for ISPLSI 1024-90LJ
Lattice Semiconductor Corporation
IC CPLD 64MC 10NS 100TQFP
Need more? Email Us
ECAD model for ISPLSI 2064E-100LT100
Lattice Semiconductor Corporation
IC CPLD 256MC 10NS 208QFP
Need more? Email Us
ECAD model for ISPLSI 5256VA-100LQ208
Altera
IC CPLD 96MC 15NS 68PLCC / CPLD MAX® 7000 Family 1.8K Gates 96 Macro Cells 76.9MHz 5V 68-Pin PLCC Tray
Need more? Email Us
ECAD model for EPM7096LI68-15
Lattice Semiconductor Corporation
IC CPLD 32MC 10NS 44PLCC
Need more? Email Us
ECAD model for ISPLSI 2032A-110LJN44
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 44PLCC
Need more? Email Us
ECAD model for ISPLSI 2032A-135LJ44
Altera
IC CPLD 64MC 3.5NS 100FBGA / CPLD MAX® 7000B Family 1.25K Gates 64 Macro Cells 303MHz 2.5V 100-Pin FBGA Tray
Need more? Email Us
ECAD model for EPM7064BFC100-3
Lattice Semiconductor Corporation
IC CPLD 64MC 10NS 44TQFP
Lowest to $55.6750
ECAD model for ISPLSI 1016E-100LT44

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention