Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Intel
Series Enpirion®
Package Tape & Reel
Product Status Obsolete
Applications Current Sensing, Power Management
Current - Supply 30mA
Voltage - Supply 4.5V ~ 16V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 39-PowerVFLGA
Supplier Device Package 39-LGA (5x6)
Base Product Number ET6160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 544-ET6160LIDKR,544-ET6160LICT,544-ET6160LITR
Standard Package 1,000
Win Source Part Number 1162381-ET6160LI
Ultra Librarian 3D Model Ultra Librarian ET6160LI CAD Model

Description

The ET6160LI is an integrated circuit (IC) that falls under the category of PMIC - Power Management - Specialized. Intel

  • Series: Enpirion®
  • Package: Tape & reel
  • Applications: Current sensing and power management
  • Standard Package: 1,000
  • Mounting Type: SMD (SMT)
  • Current Supply: 30mA
  • Voltage Supply: 4.5V ~ 16V
  • Package/Case: 39-PowerVFLGA
  • Supplier Device Package: 39-LGA (5x6)
  • Operating Temperature: -40°C to 125°C (TJ)
  • ECCN: EAR99
  • REACH: REACH Unaffected
  • HTSUS: 8542.39.0001
  • Other Names: 544-ET6160LIDKR,544-ET6160LICT,544-ET6160LITR
  • Base Product Number: ET6160
  • Product Status: Obsolete

You May Also Be Interested in

NXP / Nexperia
SBC, DCDC 1.5A VCORE FS1B CAN,15 / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $6.9596
ECAD model for MC35FS6513CAE
NXP / Nexperia
IC FS56 SYSTEM BASIS / Automotive PMIC 32-HVQFN (5x5)
Lowest to $6.3615
ECAD model for MFS5600AMMA0ES
Renesas Electronics America
WLCSP 2.28X3.38X0.60 MM, 0.40MM
Lowest to $13.6760
ECAD model for P9222-RAZGI8
Epson Electronics America Inc-Semiconductor Div
IC DC/DC CONV W/VOLT REG 64-QFN / PMIC
Need more? Email Us
ECAD model for S1F75540F5A0000
Exar Corporation
3.0V/3.3V Low Power Microprocessor Supervisory with Battery Switch-Over
Need more? Email Us
ECAD model for SP802SCN
Texas Instruments
PWR MGMT SPECIALIZED REGULATOR
Lowest to $9.6857
ECAD model for LP87702DRHBTQ1
Sharp Microelectronics
IC PWR MGMT REGULATOR
Need more? Email Us
ECAD model for IR3E11M
Texas Instruments
TPS65917-Q1 - AUTOMOTIVE 3.15V T
Lowest to $8.1930
ECAD model for O917A132TRGZRQ1
Toshiba Semiconductor and Storage
Lowest to $131.4078
ECAD model for T9945

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $113.9869 $113.9869
2+ $110.4256 $220.8512
3+ $106.8630 $320.5890
4+ $103.3017 $413.2068
5+ $92.6153 $463.0765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,300 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention