EN
  • EN
  • DE

LP87702DRHBTQ1

Part No LP87702DRHBTQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description PWR MGMT SPECIALIZED REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Applications Automotive, Camera
Current - Supply 27mA
Voltage - Supply 2.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number LP87702
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373173-LP87702DRHBTQ1
Ultra Librarian 3D Model Ultra Librarian LP87702DRHBTQ1 CAD Model

Description

Introducing the LP87702DRHBTQ1 Power Management IC from Texas Instruments

The LP87702DRHBTQ1 is a sophisticated power management integrated circuit (PMIC) designed by Texas Instruments to cater to the demanding requirements of automotive and industrial applications. This versatile component is engineered to provide reliable and efficient power supply solutions, making it an ideal choice for a wide range of electronic systems.

The LP87702DRHBTQ1 is equipped with multiple regulated outputs, including both buck and LDO (Low-Dropout) regulators. These are configured to deliver optimized power to various subsystems within an electronic device. The buck converters are highly efficient, ensuring minimal power loss during voltage conversion, which is crucial for battery-powered applications where energy conservation is key.

One of the standout features of this PMIC is its robust design, which is built to withstand the harsh conditions commonly found in automotive environments. It can operate over a wide temperature range, ensuring consistent performance even under extreme thermal conditions. Additionally, the LP87702DRHBTQ1 is designed with automotive safety requirements in mind, incorporating features such as over-temperature protection, over-voltage protection, and short-circuit protection to safeguard against potential hazards.

Integration is a breeze with the LP87702DRHBTQ1, thanks to its compact QFN (Quad-Flat No-leads) package, which not only saves space on the PCB (Printed Circuit Board) but also simplifies the design and manufacturing process. The device's pinout has been thoughtfully arranged to ease PCB layout and to minimize noise and interference, ensuring a clean and stable power supply.

For developers and engineers, Texas Instruments provides comprehensive support for the LP87702DRHBTQ1, including detailed datasheets, application notes, and design resources. This support helps to accelerate the development cycle and reduce time-to-market for products incorporating this PMIC.

In summary, the LP87702DRHBTQ1 from Texas Instruments is a highly reliable and efficient solution for power management in automotive and industrial applications. Its combination of performance, robustness, and ease of integration makes it an excellent choice for designers looking to enhance the power supply design of their next-generation electronic systems.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1642 $54.9852
14+ $7.5193 $105.2702
21+ $7.2844 $152.9724
29+ $7.0494 $204.4326
37+ $6.8144 $252.1328
50+ $6.1095 $305.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess