Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 955462-for_Celeron_900A
Series *
Ultra Librarian 3D Model Ultra Librarian for_Celeron_900A CAD Model

Description

The Celeron 900A is an embedded microprocessor that is a part of the Celeron series.

  • Win Source part number: 955462-for_Celeron_900A
  • Clock Speed: 2.2 GHz
  • Core: 65 nm Merom-2M
  • Thermal Design Power: 35 W
  • Supports: Intel 64, Enhanced Intel SpeedStep Technology, and Execute Disable Bit

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC82XX 266MHZ 516BGA
Lowest to $116.5414
ECAD model for MPC8248VRMIBA
Intel
IC MPU I186 13MHZ 100SQFP / MPU 188 Processor 16bit 1.0um 13MHz 100-Pin SQFP
Need more? Email Us
ECAD model for SB80C188EC13
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.0GHZ 1023FCBGA
Need more? Email Us
ECAD model for MPC8567EVTAQGG
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783BGA
Lowest to $280.8421
ECAD model for MPC8548VUAUJ
Freescale Semiconductor - NXP
IC MPU MPC8XX 133MHZ 256BGA
Need more? Email Us
ECAD model for MPC875VR133
Texas Instruments
IC MPU OMAP-59XX 192MHZ 289NFBGA
Lowest to $94.0025
ECAD model for OMAP5912ZVLR
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $14.6242
ECAD model for NUC980DK61YC
Freescale Semiconductor - NXP
IC MPU MPC74XX 500MHZ 360FCCLGA
Need more? Email Us
ECAD model for MPC7410VS500LE
Freescale Semiconductor - NXP
IC MPU MPC82XX 400MHZ 352TBGA
Lowest to $680.6469
ECAD model for MPC8245ARZU400D

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.1665
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention