The JS28F256J3F105 is a 256-Mbit (32 M x 8 or 16 M x 16) StrataFlash Memory device manufactured by Intel. It is a non-volatile memory solution designed for embedded applications requiring high-density storage and fast read access. The device utilizes a parallel interface for data transfer.
Applications:
- Embedded systems
- Wireless communication devices
- Networking equipment
- Industrial control systems
- Automotive electronics
Features:
- 256-Mbit storage capacity: Provides ample storage for code and data in embedded systems.
- StrataFlash Memory Technology: Offers high endurance and data retention.
- Parallel interface: Enables fast data transfer rates.
- x8/x16 bus width options: Allows for flexible integration with different processor architectures.
- 105 ns access time: Provides relatively fast read access for improved system performance.
- Sector architecture: Facilitates efficient memory management and erase operations.
- Low power consumption: Suitable for battery-powered applications.
Benefits:
- Reliable data storage: StrataFlash technology ensures data integrity and long-term storage.
- Fast read access: Improves system responsiveness and performance.
- Flexible integration: x8/x16 bus width options allow for easy integration into various systems.
- Efficient memory management: Sector architecture simplifies erase and programming operations.
- Low power consumption: Extends battery life in portable devices.
Additional Details:
The JS28F256J3F105 operates on a single power supply, typically 3.0V or 3.3V. It supports a variety of features, including sector protection, suspend/resume operations, and hardware reset. The device is typically available in a surface-mount package, such as a TSOP (Thin Small Outline Package), for easy board assembly.
The datasheet provides detailed information regarding timing characteristics, electrical specifications, and package dimensions. Proper decoupling and signal termination are essential for optimal performance. The device is also designed to meet industry standards for reliability and quality.