EN
  • EN
  • DE

JS28F800C3BD70

Part No JS28F800C3BD70
Manufacturer Intel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case TSOP
Manufacturer Intel
Manufacturer Homepage www.intel.com
RoHS State Request Verification
Win Source Part Number 731593-JS28F800C3BD70
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JS28F800C3BD70 CAD Model

Description

The JS28F800C3BD70 is an 8-Megabit (1M x 8 or 512K x 16) StrataFlash Memory device manufactured by Intel. It's a non-volatile memory solution designed for embedded applications requiring high density and fast read/write performance.

Applications

  • Embedded systems
  • Mobile devices
  • Networking equipment
  • Industrial control systems
  • Automotive electronics

Features

  • 8-Megabit Density: Provides ample storage for code and data.
  • Multi-Level Cell (MLC) Technology: Stores multiple bits per cell, increasing density.
  • Asymmetric Block Architecture: Optimized for code storage and execution.
  • Burst Mode: Enables fast data transfer rates.
  • Common Flash Interface (CFI): Provides a standard interface for programming and control.
  • Erase Suspend/Resume: Allows for interrupting and resuming erase operations.
  • Hardware Write Protection: Prevents accidental data corruption.
  • Low Power Consumption: Minimizes energy usage in portable devices.

Benefits

  • High Density: Provides a large storage capacity in a small footprint.
  • Fast Read/Write Performance: Enables quick code execution and data access.
  • Reliable Data Storage: Non-volatile memory retains data even when power is off.
  • Flexible Programming: Common Flash Interface simplifies programming and control.
  • Low Power Consumption: Extends battery life in portable devices.

Additional Details

The JS28F800C3BD70 typically operates at a supply voltage of 3.0V. The asymmetric block architecture consists of a combination of smaller and larger blocks, optimized for storing both code and data efficiently. The burst mode feature allows for sequential data transfer at high speeds. The erase suspend/resume feature allows for interrupting and resuming erase operations, improving system responsiveness. The hardware write protection feature prevents accidental data corruption. C3 denotes the generation/family, BD signifies voltage and temperature range. The 70 represents access time. It's available in various package options, including TSOP and BGA.

The JS28F800C3BD70 is typically used in embedded systems where reliable data storage and fast access times are critical. It is commonly used to store boot code, application code, and data in a wide range of applications. When designing a system with the JS28F800C3BD70, it's essential to follow the manufacturer's recommended layout guidelines and programming procedures to ensure reliable operation. The datasheet provides detailed specifications, application notes, and programming algorithms.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2915 $59.5790
62+ $1.8803 $116.5786
96+ $1.8226 $174.9696
131+ $1.7637 $231.0447
170+ $1.7048 $289.8160
227+ $1.5281 $346.8787
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess