Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 073445-MAX211CDB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX211CDB CAD Model

Description

The MAX211CDB is a high-performance, multifunctional device produced by Texas Instruments, a renowned global semiconductor company.

  • Product Type: 5V, RS-232 transceiver
  • External Capacitors: 0.1µF
  • Data Rate: Up to 120kbps
  • Drivers and Receivers: Two drivers and two receivers
  • Compliance: TIA/EIA-232-F standards
  • Power Supply: Single 5V
  • Package: 24-pin SSOP (Shrink Small Outline Package)
  • ESD Protection: ±15kV (Human Body Model)
  • Operating Temperature Range: 0°C to 70°C

You May Also Be Interested in

Texas Instruments
IC XMITTER PROGR LVDS 48-TSSOP
Lowest to $13.8090
ECAD model for DS90C365AMT/NOPB
Texas Instruments
IC LINE DVR/RCVR 1CH 16-SSOP
Lowest to $2.5424
ECAD model for SN65C3221EDBR
Analog Devices Inc.
RS-232 DRIVER/RECEIVER
Need more? Email Us
ECAD model for ADM235LJN
SMSC Corporation
ARCNET CONTROLLER/TRANSCEIVER
Need more? Email Us
ECAD model for COM90C66LJP
Analog Devices Inc.
IC TXRX RS-485/RS-422 8-SOIC
Lowest to $27.9159
ECAD model for ADM4855AR
Texas Instruments
IC TRANSCEIVER HALF 1/1 8DIP / 1/1 Transceiver Half RS422, RS485 8-PDIP
Lowest to $16.3741
ECAD model for DS3695N/NOPB
Analog Devices Inc.
IC TXRX RS-485 HS 3.3V 8SOIC
Lowest to $1.4364
ECAD model for ADM3485EAR-REEL
National Semiconductor (TI)
TELECOM IC, ETHERNET TRANSCEIVER
Need more? Email Us
ECAD model for DP83223VB
NXP / Nexperia
CAN Interface IC Hi Spd CAN Transcvr 4.5V-5.5V 250ns
Lowest to $0.8202
ECAD model for TJA1051T/3,118

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6604 $56.1340
185+ $0.6186 $114.4410
285+ $0.5976 $170.3160
405+ $0.5559 $225.1395
525+ $0.5350 $280.8750
655+ $0.5141 $336.7355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,960 pieces
MOQ: 85 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention