Products specifications

Access Time 25 µs
Mounting SMD (SMT)
Case / Package QFP
Frequency 25 MHz
Max Supply Voltage 5.5 V
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Pins 132
Operating Supply Voltage 5 V
Packaging Bulk
RoHS Compliant
Voltage 5 V
Win Source Part Number 1009802-KU80386EXTC25
Categories Embedded - Microprocessors
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KU80386EXTC25 CAD Model

Description

The KU80386EXTC25 is a high-quality component from Intel Embedded - Microprocessors designed to provide reliable performance.

  • Win Source Part Number: 1009802-KU80386EXTC25
  • Category: Embedded - Microprocessors
  • Mounting Type: Surface Mount
  • RoHS Compliance: Compliant
  • Type: OEM

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC82XX 266MHZ 352TBGA
Lowest to $100.3196
ECAD model for MPC8245TZU266D
Intel
IC MPU I186 13MHZ 100SQFP / MPU 188 Processor 16bit 1.0um 13MHz 100-Pin SQFP
Need more? Email Us
ECAD model for SB80C188EC13
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783BGA
Lowest to $280.8421
ECAD model for MPC8548VUAUJ
Freescale Semiconductor - NXP
IC MPU MPC52XX 400MHZ 272BGA
Lowest to $591.1580
ECAD model for MPC5200CBV400
Freescale Semiconductor - NXP
IC MPU MPC8XX 66MHZ 357BGA
Lowest to $42.6341
ECAD model for MPC859DSLCZP66A
Freescale Semiconductor - NXP
IC MPU MPC82XX 333MHZ 516BGA
Need more? Email Us
ECAD model for MPC8270ZQMIBA
Freescale Semiconductor - NXP
Integrated Processor Hardware Specifications
Need more? Email Us
ECAD model for MPC8548EVTAUJA
Freescale Semiconductor - NXP
IC MPU MPC82XX 266MHZ 516BGA
Lowest to $116.5414
ECAD model for MPC8248VRMIBA
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.0GHZ 1023FCBGA
Need more? Email Us
ECAD model for MPC8567EVTAQGG

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $390.7751 $390.7751
2+ $350.3500 $700.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 28 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention