Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intel
Win Source Part Number 1229330-N87C54
Manufacturer Homepage www.intel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N87C54 CAD Model

Description

The N87C54 is a microcontroller manufactured by Intel. It belongs to the MCS-51 family of microcontrollers, widely known for their robust architecture and versatility in embedded systems. The N87C54 is an EPROM-based version, allowing for programming and reprogramming, making it suitable for development and prototyping.

Applications:

  • Embedded Control Systems: Used in a wide range of embedded systems for controlling various devices and processes.
  • Industrial Automation: Applied in industrial automation equipment for machine control, process monitoring, and data acquisition.
  • Robotics: Integrated into robotic systems for motor control, sensor data processing, and overall system management.
  • Consumer Electronics: Employed in consumer electronic devices like remote controls, appliances, and toys.
  • Automotive Electronics: Used in automotive systems for engine control, dashboard displays, and other vehicle functions.

Features:

  • 8051 Core: Based on the industry-standard 8051 microcontroller core.
  • 8KB EPROM: Includes 8KB of erasable programmable read-only memory (EPROM) for program storage.
  • 256 Bytes of RAM: Features 256 bytes of on-chip random-access memory (RAM) for data storage.
  • 32 I/O Lines: Provides 32 programmable input/output (I/O) lines for interfacing with external devices.
  • Two 16-Bit Timers/Counters: Includes two 16-bit timers/counters for timing and counting applications.

Benefits:

  • Versatile Architecture: The 8051 core offers a flexible and well-understood architecture suitable for a wide range of applications.
  • Reprogrammability: The EPROM allows for easy reprogramming, making it ideal for development and prototyping.
  • Integrated Peripherals: The on-chip peripherals, such as timers/counters and I/O lines, reduce the need for external components.
  • Compact Solution: Integrates all essential microcontroller functions into a single chip, simplifying system design.
  • Wide Availability: The 8051 family is widely available and supported, with a wealth of resources and development tools.

Additional Details:

The N87C54 operates on a 5V power supply and typically comes in a 40-pin DIP package. The instruction set is well-documented and supported by numerous development tools, including assemblers, compilers, and debuggers. The N87C54's EPROM can be erased using ultraviolet light and reprogrammed multiple times. The internal RAM is used for storing variables, stack data, and temporary data. The I/O lines can be individually configured as inputs or outputs, allowing for flexible interfacing with sensors, actuators, and other external devices. Interrupt handling is a key feature of the 8051 architecture, allowing the microcontroller to respond quickly to external events. It is important to consult the datasheet for detailed information on the device's electrical characteristics, timing specifications, and pinout configuration. The N87C54 remains a popular choice for many embedded applications due to its versatility, ease of use, and wide availability.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention