EN
  • EN
  • DE

PC28F256P30TF

Part No PC28F256P30TF
Manufacturer Intel
Description NOR Flash Parallel 1.8V 256M-bit 16M x 16 100ns 64-Pin EZBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case BGA
Manufacturer Intel
Manufacturer Homepage www.intel.com
Win Source Part Number 748166-PC28F256P30TF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PC28F256P30T
Introduction Date November 27, 2008
ECCN 3A991.b.1.a
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PC28F256P30TF CAD Model

Description

The PC28F256P30TF is a 256-kilobit (Kb) Parallel Flash Memory device manufactured by Intel. It is designed for embedded applications requiring non-volatile storage of program code or data. This Flash memory offers fast read access times and endurance for repeated program and erase cycles, making it suitable for applications where data needs to be updated periodically.

Applications:

  • Embedded systems: Storing firmware, configuration data, and boot code.
  • Industrial control systems: Program storage and data logging.
  • Networking equipment: Storing network configuration and operating system code.
  • Consumer electronics: Program storage in devices like set-top boxes and gaming consoles.
  • Automotive electronics: Storing calibration data and software updates.

Features:

  • 256 Kb (32 KB) storage capacity: Provides a moderate amount of non-volatile memory.
  • Parallel interface: Allows for fast data access and programming.
  • Fast read access time: Enables quick retrieval of stored data.
  • High endurance: Supports a large number of program/erase cycles.
  • Sector erase: Enables selective erasure of memory blocks.

Benefits:

  • Non-volatile storage: Retains data even when power is off.
  • Fast read performance: Enables quick boot-up and program execution.
  • Flexible memory management: Sector erase allows for efficient data updates.
  • Reliable data storage: Designed for long-term data retention.
  • Ease of integration: Parallel interface simplifies integration with microcontrollers and processors.

Additional Details:

The PC28F256P30TF operates on a supply voltage of typically 3.3V or 5V. It features a parallel data bus and control signals for read, write, and erase operations. The device is typically packaged in a TSOP (Thin Small Outline Package) or similar surface-mount package. The memory is organized into sectors, which can be erased individually to allow for flexible data management. Specific timing characteristics, such as read access time and program/erase times, are detailed in the device datasheet.

The PC28F256P30TF is a reliable and versatile parallel Flash memory device suitable for a wide range of embedded applications. Its non-volatility, fast read performance, and flexible sector erase capabilities make it a popular choice for storing program code and data in embedded systems.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess