The ES1AF is a surface mount fast recovery rectifier diode manufactured by Panjit. Fast recovery rectifiers are designed for applications requiring efficient and rapid switching, minimizing power losses and ensuring reliable operation. This component is categorized as END-OF-LIFE, indicating potential limitations in availability.
Applications
- Switching Mode Power Supplies (SMPS)
- Power Factor Correction (PFC) circuits
- Inverters
- Freewheeling diodes in inductive loads
- High-frequency rectification
Features
- Fast reverse recovery time
- Low forward voltage drop
- High surge current capability
- Surface mount package (SMA)
- RoHS compliant
Benefits
- Improved efficiency in power conversion
- Reduced switching losses
- Lower operating temperature
- Increased system reliability
- Compact design
Technical Specifications
While the ES1AF is listed as END-OF-LIFE, typical specifications for similar fast recovery rectifiers from Panjit and general industry standards include:
- Maximum Repetitive Peak Reverse Voltage: 50V (estimated)
- Maximum Average Forward Current: 1A
- Maximum Surge Current: Consult the official datasheet for precise values.
- Forward Voltage Drop (typical): Consult the official datasheet for specific values.
- Reverse Recovery Time: Consult the official datasheet for specific values (typically in nanoseconds).
- Operating Junction Temperature: Consult the official datasheet for specific values.
- Package: SMA
Important Note: Due to the END-OF-LIFE status, it is imperative to confirm the availability of the ES1AF. If it is unavailable, consider exploring replacement options with similar specifications from Panjit or other manufacturers. Always consult the official Panjit datasheet for the ES1AF for precise and current specifications before using it in any application.