EN
  • EN
  • DE

PR80321M400

Part No PR80321M400
Manufacturer Intel
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 280341-PR80321M400
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PR80321M400 CAD Model

Description

The Intel PR80321M400 is a communication processor from Intel's family of embedded solutions. These processors are designed for a variety of networking and communication applications, offering integrated features to streamline development and enhance performance. While specific detailed documentation for this exact part number may be limited, we can infer its characteristics based on its family and similar Intel communication processors.

Communication processors like the PR80321M400 typically incorporate features such as integrated Ethernet controllers, PCI interfaces, and various serial communication ports. This integration reduces the need for external components, lowering system cost and complexity. These processors are often utilized in applications requiring real-time processing and high-speed data transfer, providing a robust and reliable platform for communication tasks.

Applications:

  • Networking Equipment: Routers, switches, and firewalls that require high-speed packet processing and routing capabilities.
  • Industrial Automation: Control systems, data acquisition units, and network interfaces for industrial machinery.
  • Embedded Systems: Communication hubs in complex embedded systems, providing connectivity and data processing.
  • Storage Devices: Network-attached storage (NAS) devices and storage controllers requiring efficient data transfer and processing.
  • Wireless Communication: Base stations and wireless access points that manage data traffic and network protocols.

Features:

  • Integrated Ethernet Controller: Supports high-speed Ethernet connectivity for network communication.
  • PCI/PCIe Interface: Enables connection to peripherals and expansion cards for additional functionality.
  • Serial Communication Ports: UART, SPI, and I2C interfaces for connecting to serial devices.
  • Memory Controller: Supports various memory types, such as SDRAM and Flash memory.
  • Real-Time Processing: Optimized for real-time applications requiring deterministic performance.

Benefits:

  • Reduced System Cost: Integrated features minimize the need for external components.
  • Simplified Development: Comprehensive software development tools and libraries.
  • Enhanced Performance: Optimized for communication and networking tasks.
  • Increased Reliability: Robust design for demanding environments.
  • Scalable Solution: Offers a range of options to meet different application requirements.

The PR80321M400 likely features a dedicated processing core optimized for communication tasks, along with various peripherals and interfaces to support a wide range of applications. Its integrated Ethernet controller and PCI/PCIe interface enable high-speed data transfer and connectivity, while its serial communication ports allow for easy integration with serial devices. Further detailed technical specifications would be found in the official Intel documentation.

You May Also Be Interested in

NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
AVX Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Lowest to $35.9055
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.5454 $54.5454
3+ $44.7552 $134.2656
4+ $43.3566 $173.4264
5+ $41.9580 $209.7900
7+ $40.5594 $283.9158
9+ $36.3636 $327.2724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 124 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess