EN
  • EN
  • DE

PXA250B1C200

Part No PXA250B1C200
Manufacturer Intel
Catalog Embedded - Microprocessors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microprocessors
Manufacturer Intel
Win Source Part Number 214746-PXA250B1C200
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PXA250B1C200 CAD Model

Description

The Intel PXA250B1C200 is a processor belonging to the Intel XScale family, designed for mobile and embedded applications. It is based on the ARMv5TE instruction set architecture and offers a balance of performance and power efficiency. This processor was commonly used in personal digital assistants (PDAs), handheld computers, and other portable devices.

Applications

  • Personal Digital Assistants (PDAs): Powered early generation PDAs, providing processing power for applications like calendar, contacts, and email.
  • Handheld Computers: Used in various handheld computers for data collection, inventory management, and other field applications.
  • Mobile Gaming Devices: Found in some early mobile gaming devices.
  • Industrial Control Systems: Implemented in industrial control systems that required low power consumption and moderate processing capabilities.
  • Thin Clients: Served as the processor in thin client devices for accessing remote servers and applications.

Features

  • XScale Architecture: Based on the Intel XScale microarchitecture, which is optimized for mobile performance and power efficiency.
  • ARMv5TE Instruction Set: Supports the ARMv5TE instruction set, enabling compatibility with a wide range of software.
  • 200 MHz Clock Speed: Operates at a clock speed of 200 MHz, providing adequate processing power for typical mobile applications.
  • Integrated Memory Controller: Includes an integrated memory controller for interfacing with external memory devices (SDRAM or Flash).
  • Power Management Features: Incorporates power management features to minimize power consumption and extend battery life.
  • Peripheral Interfaces: Offers a variety of peripheral interfaces, such as UART, USB, and GPIO, for connecting to external devices.

Benefits

  • Low Power Consumption: Optimized for low power consumption, making it suitable for battery-powered devices.
  • Moderate Performance: Provides sufficient processing power for common mobile applications.
  • Compact Size: Small package size allows for integration into compact devices.
  • Software Compatibility: Compatible with a wide range of software developed for the ARM architecture.
  • Integrated Peripherals: Integrated peripherals reduce the need for external components, simplifying system design.

The PXA250B1C200 typically used a small amount of on-chip SRAM. It also required external memory for program storage and data. This processor supported various operating systems, including Windows CE and Linux. Additional technical specifications, including detailed power consumption figures and memory interface details, can be found in the official Intel documentation for the PXA250 family. The specific operating voltage is also detailed in the official datasheet.

You May Also Be Interested in

Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess