EN
  • EN
  • DE

PXA270C0C312

Part No PXA270C0C312
Manufacturer Intel
Catalog OEM Parts (O - R)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1086466-PXA270C0C312
Categories OEM Parts(O-R)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PXA270C0C312 CAD Model

Description

The Intel PXA270 processor, part number PXA270C0C312, is a high-performance, low-power application processor based on the Intel XScale microarchitecture. It's designed for mobile applications, offering a balance between processing power and energy efficiency.

Applications

  • PDAs (Personal Digital Assistants): The PXA270 was commonly used in PDAs due to its strong processing capabilities and efficient power consumption, making it suitable for handheld devices.
  • Smartphones: Early smartphones often incorporated the PXA270 processor to manage various functions, including multimedia processing, communication, and application execution.
  • Embedded Systems: Its versatile design also made it suitable for various embedded systems, such as industrial control systems and portable medical devices.
  • Handheld Gaming Devices: The PXA270's multimedia performance allowed it to be used in handheld gaming devices, providing a decent gaming experience on a portable platform.
  • Thin Clients: The processor's capabilities made it adequate for thin client applications requiring basic computing and network connectivity.

Features

  • Intel XScale Microarchitecture: Based on a 32-bit ARMv5TE instruction set architecture (ISA), it delivers efficient performance for mobile and embedded applications.
  • Operating Frequency: The PXA270C0C312 typically operates at a frequency of 312 MHz.
  • Low Power Consumption: Designed with power efficiency in mind, it minimizes battery drain in portable devices.
  • Multimedia Capabilities: Integrated multimedia acceleration for audio and video processing.
  • Integrated Memory Controller: Supports various memory types, including SDRAM and Flash memory.
  • Peripheral Interfaces: Offers a wide range of peripheral interfaces, such as USB, UART, and GPIO, for connectivity and expansion.

Benefits

  • High Performance: The XScale architecture provides a good balance of performance and power efficiency, enabling responsive applications.
  • Extended Battery Life: Its low power consumption contributes to extended battery life in mobile devices, allowing for prolonged usage without frequent recharging.
  • Multimedia Support: The integrated multimedia acceleration enhances the user experience by providing smooth audio and video playback.
  • Versatile Connectivity: The wide range of peripheral interfaces enables easy integration with various external devices and peripherals.
  • Reduced System Cost: The integrated memory controller and peripheral interfaces help reduce the overall system cost by minimizing the need for external components.

The Intel PXA270 processor remains a relevant component in legacy systems and serves as a valuable example of mobile processor technology from the early 2000s. Its design principles continue to influence modern mobile processor development.

You May Also Be Interested in

Yageo
Need more? Email Us
Intel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Texas Instruments
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess