EN
  • EN
  • DE

MX636KCWE

Part No MX636KCWE
Manufacturer Maxim Integrated
Catalog PMIC - RMS to DC Converters
Description MX636 TRUE RMS-TO-DC CONVERTER / RMS to DC Converter 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Mfr Maxim Integrated
Package Bulk
Product Status Active
Current - Supply 1 mA
Voltage - Supply -2.5V ~ 24V, 2V ~ 24V, 5V ~ 16.5V
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number MX636
Standard Package 23 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 248481-MX636KCWE
Ultra Librarian 3D Model Ultra Librarian MX636KCWE CAD Model

Description

The Maxim Integrated MX636KCWE is a precision, low-power, microprocessor (µP) supervisory circuit designed to monitor power supplies in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in systems with +5V powered µPs.

Key Features

  • Voltage Monitoring: This device ensures that the system's microprocessor is always operating under optimal power conditions by precisely monitoring the power supply voltage. It provides a reset output during power-up, power-down, and brownout conditions.
  • Low Power Consumption: With its focus on energy efficiency, the MX636KCWE is suitable for battery-operated applications. Its quiescent current is minimal, thereby extending battery life in portable systems.
  • High Accuracy: The reset threshold voltage is factory-set with high accuracy, which means that the system can rely on the MX636KCWE for consistent performance without the need for external adjustments.
  • Manual Reset Feature: A manual reset input is provided, allowing the system to be reset with an external pushbutton or logic signal, providing additional system control flexibility.

Applications

The MX636KCWE is versatile and can be used in a wide range of applications, including:

  • Computers and Controllers
  • Intelligent Instruments
  • Portable/Battery-Powered Equipment
  • Embedded Systems

Package and Availability

This integrated circuit is available in a compact, surface-mount, 16-pin wide SO package, making it suitable for space-constrained applications. The MX636KCWE is part of Maxim Integrated's commitment to providing robust power management solutions, and it is available for order to meet your design needs.

Conclusion

Maxim Integrated's MX636KCWE is an indispensable component for ensuring the stability and reliability of systems requiring consistent power monitoring. Its combination of features makes it an ideal choice for designers looking to enhance system integrity with a cost-effective and energy-efficient solution.

You May Also Be Interested in

Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Lowest to $59.5056
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $26.1941
Linear Technology
IC PREC RMS/DC CONV MCRPWR 8MSOP / RMS to DC Converter 1.05V 158uA 800kHz Automotive 8-Pin MSOP Tube
Lowest to $16.6316
Linear Technology
Precision Extended Bandwidth, RMS-to-DC Converter | IC CONVERTER RMS-DC PREC 8MSOP
Lowest to $10.4458
Linear Technology
Precision Micropower, SIGMA RMS-to-DC Converter | IC PREC RMS/DC CONV MCRPWR 8MSOP
Lowest to $16.6316
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Lowest to $115.6717
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Lowest to $167.9105
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $14.3184
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV 20CLCC
Lowest to $781.9549

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess