EN
  • EN
  • DE

TLE2074AMFKB

Part No TLE2074AMFKB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 4 CIRCUIT 20LCCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Bulk
Product Status Active
Amplifier Type J-FET
Number of Circuits 4
Slew Rate 45V/µs
Gain Bandwidth Product 10 MHz
Current - Input Bias 25 pA
Voltage - Input Offset 500 µV
Current - Supply 6.5mA (x4 Channels)
Current - Output / Channel 48 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 38 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-CLCC
Supplier Device Package 20-LCCC (8.89x8.89)
Standard Package 6 pcs
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 936730-TLE2074AMFKB
Ultra Librarian 3D Model Ultra Librarian TLE2074AMFKB CAD Model

Description

Product Overview: TLE2074AMFKB Precision Amplifier

The TLE2074AMFKB is a high-performance, precision operational amplifier from Texas Instruments, designed for a wide range of applications. This product is part of the TLE207x series, which is notable for its JFET-input operational amplifiers, offering a slew rate typically at 16 V/µs for improved performance.

Key Features

  • Low Noise: The TLE2074AMFKB boasts a low noise density of 11 nV/√Hz, making it an excellent choice for applications that require a high signal-to-noise ratio.
  • High Output Drive Capability: Capable of delivering a high output current, this amplifier can drive capacitive loads effectively, which is crucial for driving ADCs or other high-capacitance devices.
  • Wide Bandwidth: With a wide bandwidth of 3 MHz, it can handle a variety of signals without significant attenuation, making it suitable for audio processing, data acquisition, and other applications requiring high-frequency performance.
  • Low Input Bias Current: The JFET input stage ensures a low input bias current, which is essential for high-impedance sensor applications and precision measurements.
  • High Slew Rate: A high slew rate minimizes distortion in fast signal applications, ensuring that the output closely follows the input signal without lag.

Applications

The TLE2074AMFKB is versatile and can be used in a variety of applications, including:

  • Active filters
  • Professional audio equipment
  • Data acquisition systems
  • Test and measurement instruments
  • Operational amplifier circuits requiring high precision and speed

Package and Quality

This operational amplifier is available in a 20-CDIP (Ceramic Dual Inline Package) form factor, which provides excellent thermal and electrical performance. The TLE2074AMFKB is also characterized for operation over the full military temperature range of -55°C to 125°C, ensuring reliability in extreme conditions.

Conclusion

The TLE2074AMFKB from Texas Instruments represents a blend of precision, low noise, and high-speed performance, suitable for demanding applications where accuracy and dynamic response are critical. Its robust packaging and wide temperature range make it a reliable choice for both commercial and military use.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess