EN
  • EN
  • DE

LM2902Q4T

Part No LM2902Q4T
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.3MHZ 16QFN / Op Amp Quad Low Power Amplifier ±15V/30V 16-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Amplifier Type General
Number of Circuits 4
SR - Slew Rate 0.4 V/μs
GBP - Gain Bandwidth Product 1.3MHz
Current - Input Bias 20nA
Voltage - Input Offset 2mV
Operating Supply Current 1.5mA
Output Current per Channel 20mA
Dual Supply Voltage (±) 3 V ~ 30 V, ±1.5 V ~ 15 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-QFN (3x3)
Win Source Part Number 778882-LM2902Q4T
Popularity Medium
Supply and Demand Status Limited
Family Name LM2902
Introduction Date August 26, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian LM2902Q4T CAD Model

Description

STMicroelectronics LM2902Q4T Quad Operational Amplifier

The LM2902Q4T from STMicroelectronics is a versatile and robust quad operational amplifier integrated circuit, designed for a multitude of applications that require low-power consumption and a wide range of input voltages. This device is part of the LMx92x family and is particularly suitable for industrial, automotive, and consumer applications where reliability and efficiency are critical.

Key Features

  • Wide Supply Range: The LM2902Q4T operates on a supply voltage range from 3V to 32V (or ±1.5V to ±16V in a dual supply configuration), making it adaptable for various electronic circuits and systems.
  • Low Power Consumption: With its design focused on energy efficiency, this operational amplifier is an excellent choice for battery-powered devices and energy-saving applications.
  • Four Independent Channels: The quad configuration allows for multiple signal amplification or processing tasks within a single package, reducing the overall component count and saving on board space.
  • Common Mode Input Voltage Range: The input voltage range includes the ground level, even when operating from a single power supply, enhancing its flexibility in single-supply operations.
  • Differential Input Voltage Range: Equal to the supply voltage, providing a broad dynamic range for the input signal.
  • Low Input Bias Current: This feature minimizes errors in applications requiring high input impedance.
  • Output Short-Circuit Protection: The device includes built-in protection against short-circuit conditions, contributing to its durability and reliability in harsh environments.
  • Internal Frequency Compensation: The operational amplifier is internally frequency compensated, which simplifies the design by eliminating the need for additional external components.

Applications

  • Automotive systems
  • Sensor interfaces
  • Battery-powered devices
  • Power supplies
  • Analog signal conditioning

The LM2902Q4T is presented in a space-saving surface-mount package, ensuring compatibility with modern PCB assembly techniques. Its reliable performance under extended temperature ranges and compliance with automotive qualification standards (Q-grade) make it an ideal choice for designers looking to create robust and efficient electronic systems.

With its combination of features, the LM2902Q4T quad operational amplifier from STMicroelectronics is a highly practical component for any designer looking to create compact, low-power, and high-performance electronic circuits.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to €6.5966
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to €0.5383
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to €1.2666
Texas Instruments
OPA892DR
Lowest to €7.1243
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to €0.1802
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to €104.8680
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to €2.9025

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ €0.1907 €45.7797
580+ €0.1566 €90.8105
900+ €0.1517 €136.5068
1,240+ €0.1468 €182.0054
1,600+ €0.1419 €227.0126
2,140+ €0.1272 €272.1994
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess