Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Intel
Series Intel® Pentium® III
Package Bulk
Product Status Active
Core Processor Intel® Pentium® III Processor
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 700MHz
Graphics Acceleration No
Voltage - I/O 1.65V
Temperature Range - Operating 80°C (TC)
Mounting Type Through Hole
Package / Case 370-PGA
Supplier Device Package 370-PPGA (49x49)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 955655-RB80526PY700256
Ultra Librarian 3D Model Ultra Librarian RB80526PY700256 CAD Model

Description

The RB80526PY700256 is an Intel® Pentium® III microprocessor with a speed of 700MHz.

  • Product: RB80526PY700256
  • Type: Intel® Pentium® III microprocessor
  • Speed: 700MHz
  • Mounting Type: Through-hole
  • Package: 370-PGA
  • Core: 1 core
  • Bus Width: 32-bit
  • Voltage: 1.65V
  • Operating Temperature: 80°C
  • Graphics Acceleration: No
  • Suitable For: Embedded systems and other computing devices

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC74XX 500MHZ 360FCCLGA
Need more? Email Us
ECAD model for MPC7410VS500LE
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.5GHZ 1023FCBGA
Need more? Email Us
ECAD model for MPC8572EPXAVND
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516BGA
Lowest to $66.5263
ECAD model for MPC8313CVRAFFB
Freescale Semiconductor - NXP
IC MPU MPC82XX 400MHZ 352TBGA
Lowest to $680.6469
ECAD model for MPC8245ARZU400D
Freescale Semiconductor - NXP
IC MPU MPC82XX 266MHZ 408TBGA
Need more? Email Us
ECAD model for MPC8250ACZUMHBC
Freescale Semiconductor - NXP
IC MPU MPC82XX 266MHZ 352TBGA
Lowest to $100.3196
ECAD model for MPC8245TZU266D
Freescale Semiconductor - NXP
IC MPU MPC8XX 133MHZ 256BGA
Need more? Email Us
ECAD model for MPC875VR133
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for MPC8275CZQIIB
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $14.6242
ECAD model for NUC980DK61YC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention