Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 955505-SL6Z8
Series *
Ultra Librarian 3D Model Ultra Librarian SL6Z8 CAD Model

Description

The Intel SL6Z8 is a Pentium 4 processor based on the Northwood core, designed for desktop computers and utilizing the Socket 478 platform. It's a mid-range processor from its time, offering a good balance of performance and price for general computing tasks.

Applications

  • General Desktop Computing
  • Office Productivity (word processing, spreadsheets, presentations)
  • Web Browsing and Email Communication
  • Multimedia Playback (audio and video)
  • Basic Photo Editing

Features

  • Northwood Core: Offers improved performance and efficiency compared to older Pentium 4 cores.
  • 512KB L2 Cache: Provides fast access to frequently used data, improving overall system responsiveness.
  • 533 MHz Front Side Bus (FSB): Enables high-speed data transfer between the CPU and the chipset.
  • NetBurst Microarchitecture: Designed for high clock speeds.
  • Socket 478: Compatible with a wide range of motherboards designed for this socket.

Benefits

  • Improved Performance: Offers a noticeable performance boost compared to older Pentium 4 processors.
  • Enhanced Multitasking: Allows users to run multiple applications simultaneously without significant slowdown.
  • Faster Data Access: The large L2 cache ensures quick access to frequently used data, resulting in faster application loading times.
  • Reliable Operation: Intel processors are known for their stability and reliability.
  • Cost-Effective: Provides a good balance of performance and price, making it an attractive option for budget-conscious users.

Additional Details

The Intel SL6Z8 typically operates at a clock speed around 2.4 GHz, though speeds may vary slightly depending on the specific stepping. It has a Thermal Design Power (TDP) in the range of 60-70W, requiring adequate cooling. The processor supports MMX, SSE, and SSE2 instruction sets, improving its performance in multimedia applications. The core voltage is typically around 1.5V. When upgrading to this processor, ensure that your motherboard BIOS is updated to the latest version to ensure compatibility and optimal performance. While not suitable for modern high-end gaming or video editing, the SL6Z8 can handle everyday tasks with ease and is well-suited for older software applications. The Northwood core is known for its relatively low power consumption compared to some of its contemporaries. Its performance is generally superior to Celeron processors of the same era. The SL6Z8 offers a good upgrade path for older Socket 478 systems looking for a performance boost without breaking the bank. It provides a reliable and efficient computing experience for a variety of common tasks.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA / PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
Need more? Email Us
ECAD model for MPC8315CVRAGDA
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
ECAD model for NG80960JA3V33
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5020NXE7TNB
Renesas Electronics America
MPU VR4181A RISC 32-Bit/64-Bit 0.25um 131MHz 3.3V 240-Pin FBGA
Need more? Email Us
ECAD model for UPD30181AYF1-131-GA3-A
STMicroelectronics
IC MCU 32BIT 2MB FLASH 100ETQFP / e200z420 series Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-eTQFP (14x14)
Lowest to $24.4695
ECAD model for SPC584B70E3EHC0X
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
ECAD model for MPC8313ECZQAFFC
Freescale Semiconductor - NXP
IC MPU QORIQ P1 1GHZ PBGA689
Need more? Email Us
ECAD model for P1022PSN2LFA
NXP / Nexperia
IC MCU 16/32BIT 64KB FLSH 64LQFP / ARM7® series Microcontroller IC 16/32-Bit 60MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Lowest to $29.3374
ECAD model for LPC2142FBD64,151
Freescale Semiconductor - NXP
Addendum to M68000 User Manual
Need more? Email Us
ECAD model for MC68HC000CFN12

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention