Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194755-STR715FROT1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STR715FROT1 CAD Model

Description

STMicroelectronics STR715FROT1 Microcontroller

The STR715FROT1 is a robust and versatile microcontroller from STMicroelectronics, designed to cater to a wide range of applications that require high performance and reliability. This microcontroller is part of the STR7 family, which is known for its ARM7TDMI-S core, providing users with a 32-bit architecture and an optimal balance between processing power and energy efficiency.

With its operating frequency of up to 66 MHz, the STR715FROT1 is suitable for tasks that demand quick data processing and real-time operations. The device includes a rich set of peripherals, which makes it highly adaptable for complex embedded systems. These peripherals include multiple serial interfaces such as UART, I2C, SPI, and CAN, allowing for easy communication with other devices and systems.

The STR715FROT1 is equipped with a generous amount of embedded memory, featuring up to 256 KB of Flash memory and 64 KB of RAM. This ensures ample space for application code and data storage, making it an excellent choice for applications with substantial firmware size and data buffering requirements. Additionally, the Flash memory comes with an accelerated read access capability, which minimizes latency and enhances the overall system performance.

Security is a priority in the design of the STR715FROT1, which includes a Memory Protection Unit (MPU) that provides a mechanism for restricting access to memory regions. This is crucial for applications that need to protect critical code or data from unauthorized access or corruption. Furthermore, the microcontroller supports multiple power-saving modes, which enable the design of energy-efficient systems that can operate on battery power for extended periods.

Developers can take advantage of the comprehensive development ecosystem provided by STMicroelectronics, including development tools, software libraries, and support documentation. This ensures a smooth development process from prototyping to production. The STR715FROT1 is available in a LQFP64 package, which is suitable for PCBs with a limited footprint, while still offering sufficient I/O pins for interfacing with external components.

In summary, the STR715FROT1 microcontroller from STMicroelectronics is a powerful and flexible solution that is ideal for a wide array of applications, ranging from industrial control systems to sophisticated consumer electronics. Its combination of processing power, memory capacity, security features, and low-power operation makes it an attractive option for designers looking to create advanced and efficient products.

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 2.5MB FLSH 292LFBGA
Need more? Email Us
ECAD model for TC1784F320F180EPBAKXUMA1
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B
Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
Silicon Labs
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $19.2211
ECAD model for EFM32GG380F512G-E-QFP100R
NXP / Nexperia
32-bit ARM Cortex-M3 MCU; up to 200 kB SRAM; Ethernet, two High-speed USB, LCD, and external memory controller
Lowest to $7.2636
ECAD model for LPC1810FBD144
Freescale Semiconductor - NXP
Microcontroller Unit (MCU)
Need more? Email Us
ECAD model for MC9S12DT256VFU
STMicroelectronics
8-bit MCU for automotive with single voltage Flash memory, data EEPROM, ADC, timers, SPI
Need more? Email Us
ECAD model for ST7FL09Y0MA
NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103
Renesas Electronics America
16-BIT SINGLE-CHIP MICROCOMPUTER M16C FAMILY/R8C/Tiny SERIES
Need more? Email Us
ECAD model for R5F21133FP

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention