EN
  • EN
  • DE

ST7FL09Y0MA

Part No ST7FL09Y0MA
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 8-bit MCU for automotive with single voltage Flash memory, data EEPROM, ADC, timers, SPI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1260459-ST7FL09Y0MA
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST7FL09Y0MA CAD Model

Description

The ST7FL09Y0MA is a robust and versatile microcontroller unit (MCU) from STMicroelectronics, designed to offer an optimal balance between performance and power consumption. This MCU is part of the ST7 family, well-known for their reliability and efficiency in embedded control applications.

Key Features

  • Core: The ST7FL09Y0MA features a high-performance 8-bit CPU core, which operates at a frequency of up to 16 MHz, providing the computational power necessary for a wide range of applications.
  • Memory: It comes with 8 Kbytes of Flash program memory, which is highly reliable and offers up to 10,000 write/erase cycles, and 384 bytes of RAM, suitable for handling intermediate data and variables.
  • Peripherals: A variety of integrated peripherals enhance the functionality of the MCU, including a 10-bit Analog-to-Digital Converter (ADC), a synchronous serial communication (SPI) interface, and an I2C interface for multi-master communications.
  • I/O Ports: The device has up to 28 programmable I/O lines that are highly flexible, allowing for a custom interface with external devices and supporting various input/output configurations.
  • Supply Voltage: It operates within a supply voltage range of 3.0V to 5.5V, making it suitable for both 3.3V and 5V systems, and ensuring compatibility with a wide range of external components.
  • Power Saving Modes: The ST7FL09Y0MA is equipped with several power-saving modes, including Halt and Active-Halt modes, which significantly reduce power consumption when the device is not in full operation.

Applications

The ST7FL09Y0MA is ideal for use in a variety of applications, from industrial control systems to consumer electronics. Its robust feature set makes it a great choice for motor control, system management, and automation tasks that require a reliable and efficient microcontroller.

Overall, the ST7FL09Y0MA from STMicroelectronics is a compelling choice for designers looking for a feature-rich, low-power MCU that does not compromise on performance, making it an excellent core component for your next embedded project.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess