EN
  • EN
  • DE

SCH5514-NS

Part No SCH5514-NS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers - Application Specific
Win Source Part Number 188867-SCH5514-NS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCH5514-NS CAD Model

Description

Microchip Technology SCH5514-NS Super I/O Controller

The SCH5514-NS from Microchip Technology is a versatile and high-performance Super I/O (Input/Output) controller designed to cater to the demanding needs of modern embedded systems. This advanced chip integrates a variety of I/O functions that are essential for the seamless operation of desktop, server, and embedded computing environments.

At the heart of the SCH5514-NS lies a robust set of features that enable efficient interfacing with a wide range of peripherals. The controller boasts a multi-mode parallel port with support for SPP, EPP, and ECP modes, ensuring compatibility with printers and other parallel devices. Additionally, the SCH5514-NS includes a full-featured serial port with enhanced UART capabilities, offering reliable and high-speed data communication with external modules like modems, GPS receivers, and other serial devices.

One of the standout features of the SCH5514-NS is its comprehensive hardware monitoring capabilities. It can track system health parameters such as voltage, temperature, and fan speed, which is crucial for maintaining the reliability and stability of the system. This feature is especially important in mission-critical applications where system failure is not an option.

The SCH5514-NS also integrates a keyboard and mouse controller that supports PS/2 interface, allowing for the connection of legacy input devices. This ensures that the controller can be used in a variety of systems without the need for additional components, reducing the overall system cost and complexity.

For enhanced security, the SCH5514-NS comes with a watchdog timer that can reset the system in case of software lock-up, thereby ensuring continuous operation. This feature is particularly useful in unmanned or remote systems where manual intervention is not possible.

Overall, the SCH5514-NS Super I/O controller from Microchip Technology is a highly integrated solution that combines multiple I/O functions into a single chip, providing designers with a compact, efficient, and cost-effective option for their system designs. Its rich set of features and monitoring capabilities make it an ideal choice for a wide range of applications in the computing and embedded systems industries.

You May Also Be Interested in

Maxim Integrated
1KB SECURE MEMORY WITH PROGRAMMA
Need more? Email Us
STMicroelectronics
IC AUDIO INFOTAINMENT
Lowest to $18.7687
Cypress Semiconductor Corp
IC USB TYPE-C CONTROLLER 24QFN
Lowest to $12.4506
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Cypress Semiconductor Corp
IC USB TYPE C CONTROL
Lowest to $3.4484
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
Microchip Technology
WINPATH3 SLB 161 320MHZ LF
Lowest to $73.4437
Cypress Semiconductor Corp
IC EZ-USB BRIDGE FX3 3.0 121BGA
Lowest to $14.3382

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess