Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Amd
Win Source Part Number 177007-AM29C10AJC
Popularity Low
Supply and Demand Status Limited
Introduction Date April 01, 1987
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AM29C10AJC CAD Model

Description

Description

The AM29C10AJC is a high-performance CMOS 1 Mbit Flash memory, designed for embedded applications requiring secure, reliable storage with easy integration and management capabilities.

Features and Benefits

  • Low voltage requirement (5V operation) enhances battery life.
  • Uniform sector architecture improves memory utilization.
  • Flexible read, erase, and write mechanisms.
  • High-endurance technology ensures long-lasting storage capabilities.

Applications

  • Security systems
  • Aerospace and defense electronics
  • Smart grid and energy management
  • Robotics systems

The device’s robust memory handling, combined with its compact design, makes it an ideal solution for advanced systems seeking dependable storage solutions.

You May Also Be Interested in

Xicor Inc.
IC Nvsram 4KBIT 200NS 32PLCC
Need more? Email Us
ECAD model for X20C04JI-20
Microchip Technology
512K X 32 SRAM Module, 5V, 20NS, No Connect, 66 Pga 1.075" S
Need more? Email Us
ECAD model for WS512K32N-20H1I
Winbond Electronics
IC SDRAM 1GB X16 1066MHZ 96WBGA / SDRAM - DDR3 Memory IC 1Gb (64M x 16) SSTL_15 1.066 GHz 20 ns 96-VFBGA (7.5x13)
Need more? Email Us
ECAD model for W631GG6NB-09
ISSI, Integrated Silicon Solution Inc
IC SRAM 4MBIT PARALLEL 44TSOP II / SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10 ns 44-TSOP II
Lowest to $8.3908
ECAD model for IS61WV25616EDBLL-10TLI-TR
Micron Technology Inc.
IC DRAM 512MBIT PARALLEL 60FBGA / SDRAM - DDR2 Memory IC 512Mb (128M x 4) Parallel 400 MHz 400 ps 60-FBGA (8x10)
Lowest to $10.1858
ECAD model for MT47H128M4CF-25E:G
Microchip Technology
SRAM Module Asynchronous 4Mbit
Need more? Email Us
ECAD model for WS128K32N-20H1C
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28TSOP / SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 15 ns 28-TSOP
Lowest to $2.9249
ECAD model for 71V256SA15PZG8
Austin Semiconductor
SRAM Chip Async Single 5V 1M-Bit 128K x 8 55ns 32-Pin CLCC
Need more? Email Us
ECAD model for MT5C1008ECA55L883C
Renesas Electronics America
IC SRAM 9MBIT PARALLEL 100TQFP / SRAM - Synchronous, SDR Memory IC 9Mb (256K x 36) Parallel 166 MHz 3.5 ns 100-TQFP (14x14)
Need more? Email Us
ECAD model for 71V67603S166PFG

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention