EN
  • EN
  • DE

FMS6502MTC24

Part No FMS6502MTC24
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Description 8-Input, 6-Output Video Switch Matrix with Output Drivers, Input Clamp, and Bias Circuitry | IC VIDEO SWITCH 8IN/6OUT 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Applications Video
Supply Voltage , Single (V+) 3.135V ~ 5.25V
-3db Bandwidth 115MHz
Features I2C
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number FMS6502
Manufacturer Pack Quantity 61
MSL Level 1 (Unlimited)
Win Source Part Number 1174868-FMS6502MTC24
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FMS6502MTC24 CAD Model

Description

ON Semiconductor FMS6502MTC24 Video Switch Matrix

The ON Semiconductor FMS6502MTC24 is a highly integrated video switch matrix designed for a variety of video applications. This versatile component is capable of steering video signals from multiple inputs to multiple outputs, making it an ideal choice for complex video routing requirements in consumer electronics, security systems, and broadcast equipment.

The FMS6502MTC24 offers an impressive array of features that make it a go-to solution for designers looking to manage and distribute video signals efficiently. It supports a 6-input, 6-output configuration, allowing for flexible routing of composite video, S-video, and component video signals. This level of integration simplifies design and reduces the need for additional components, saving both space and cost.

With a wide bandwidth of 250 MHz, the FMS6502MTC24 ensures that high-quality video signals are maintained without degradation, even at high resolutions. This makes it suitable for use in high-definition applications, where maintaining signal integrity is paramount. Additionally, the device features low crosstalk and low off-isolation, which are critical for maintaining the clarity of the video signals when multiple channels are in use.

The FMS6502MTC24 is housed in a compact 24-lead TSSOP package, which further contributes to its suitability for space-constrained applications. The device operates over a wide temperature range, ensuring reliable performance across various operating conditions. Moreover, it is designed with power-saving features, including a power-down mode, which reduces power consumption when the device is not in active use.

ON Semiconductor's commitment to quality and performance is evident in the FMS6502MTC24, making it a reliable choice for designers who require a high-performance video routing solution. With its combination of features, the FMS6502MTC24 stands out as a versatile and efficient component for managing complex video signal routing challenges.

You May Also Be Interested in

Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP
Lowest to $5.9546
Fairchild/ON Semiconductor
DC DC CNTRLR TRIPLE-OUT SYNC BUC / Switch IC Channel
Lowest to $0.5047
Maxim Integrated
IC SWITCH QUAD SPDT 28TQFN
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 196BGA
Lowest to $55.2986
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Maxim Integrated
IH5341 DUAL RF/VIDEO SWITCH
Lowest to $12.4266
Maxim Integrated
BIDIRECTIONAL RF/VIDEO SWITCH
Lowest to $3.0533
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess