EN
  • EN
  • DE

STM32W108CCU74TR

Part No STM32W108CCU74TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU ARM 256K FLASH 48UFQFPN / High-performance, IEEE 802.15.4 wireless system-on-chip
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32
Packaging Reel package
Part Status Obsolete(EOL)
Applications RF4CE, Remote Control
Core Processor ARM Cortex-M3
Program Memory Type FLASH (256 kB)
Controller Series STM32W
RAM Size 16K x 8
Interface I2C, SPI, UART/USART
Number of I/O 24
Operating Supply Voltage 1.18 V ~ 3.6 V
Operating Temperature Range -40°C ~ 105°C
Package 48-UFQFN Exposed Pad
Win Source Part Number 795733-STM32W108CCU74TR
Popularity Medium
Supply and Demand Status Limited
Family Name STM32W108CC
Introduction Date August 20, 2009
ECCN 5A002.a.1.a
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STM32W108CCU74TR CAD Model

Description

The STM32W108CCU74TR is a cutting-edge microcontroller product from STMicroelectronics, designed specifically for the needs of modern embedded systems. This powerful MCU is part of the STM32W1 series, known for their integrated wireless capabilities, and is particularly suitable for RF communications and smart control applications.

Key Features

  • Core: ARM Cortex-M3 processor, which delivers exceptional computational performance and efficiency, making it ideal for low-power, battery-operated applications.
  • Operating Frequency: Up to 24 MHz, providing a good balance between processing power and energy consumption.
  • Memory: Comes with a generous memory configuration, including 128 KB of flash memory and 8 KB of RAM, offering ample space for application code and data.
  • Wireless Connectivity: Integrated 2.4 GHz IEEE 802.15.4-compliant transceiver, supporting Zigbee and other proprietary wireless protocols for robust and reliable communication.
  • I/O Ports: A variety of input/output options, including GPIOs, ADCs, and timers, to interface with sensors, actuators, and other peripherals.
  • Power Efficiency: Features power-saving modes such as Sleep, Stop, and Standby, which are crucial for extending battery life in portable devices.
  • Package: Available in a 48-pin QFN package, which is compact and suitable for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range from -40°C to +85°C, ensuring reliability in harsh environments.

Applications

The STM32W108CCU74TR is versatile and can be used in a wide array of applications, such as:

  • Home automation systems
  • Wireless sensor networks
  • Industrial monitoring and control
  • Smart lighting solutions
  • Energy management
  • Consumer electronics

With its robust feature set and wireless capabilities, the STM32W108CCU74TR from STMicroelectronics is an excellent choice for developers looking to create efficient and connected embedded systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC MCU 32BIT 32KB FLASH 24QFN
Lowest to $2.3459
Echelon
IC PROC 8BIT 48QFN
Lowest to $26.8231
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Cypress Semiconductor Corp
IC USB TYPE C CONTROL
Lowest to $3.4484
Cypress Semiconductor Corp
IC EZ-USB BRIDGE FX3 3.0 121BGA
Lowest to $14.3382
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess