EN
  • EN
  • DE
  • IT

CY7C63413C-PXC

Part No CY7C63413C-PXC
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU 8K USB LS PERIPH 40-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Infineon Technologies
Series M8™
Package Tube
Product Status Obsolete
Programmable Not Verified
Applications USB Microcontroller
Core Processor M8B
Program Memory Type OTP (8kB)
Controller Series CY7C634xx
RAM Size 256 x 8
Interface PS/2, USB
Number of I/O 32
Voltage - Supply 4V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number CY7C63413
Standard Package 200 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 583001-CY7C63413C-PXC
Ultra Librarian 3D Model Ultra Librarian CY7C63413C-PXC CAD Model

Description

The CY7C63413C-PXC is an application-specific microcontroller from the M8™ series.

  • Application: USB microcontroller
  • Interface: PS/2 and USB
  • I/O Pins: 32
  • Program Memory Type: OTP (8kB)
  • RAM Size: 256 x 8
  • Voltage Supply Range: 4V to 5.5V
  • Package Type: 40-DIP (0.600", 15.24mm)
  • Supplier Device Package: 40-PDIP
  • Standard Package: 200 pcs

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER 48VQFN
Lowest to $3.9618
Microchip Technology
DIGI 60G, PB FREE BUMPS
Lowest to $1,144.4766
Microchip Technology
IC EMBEDDED CTLR
Lowest to $6.0508
Rochester Electronics
INTERRUPT CONTROLLER, 80C86; 80C
Lowest to $11.2958
Infineon Technologies
SLB9660 - OPTIGA EMBEDDED SECURI
Lowest to $4.2055
Qorvo US Inc.
BLDC MOTOR CTRL + DRV
Lowest to $7.4369
Intel
INTEL 6311 - I/O CONTROLLER HUB
Need more? Email Us
Nuvoton Technology Corporation of America
IC LPC SUPER I/O 128LQFP
Lowest to $20.1077
STMicroelectronics
IC AUDIO INFOTAINMENT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess