EN
  • EN
  • DE

MX7545AKCWP+

Part No MX7545AKCWP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description MX7545A Series 15 V 450 mW CMOS 12-Bit Buffered Multiplying DAC - SOIC-20
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Contact Plating Tin
Integral Nonlinearity (INL) 0.5 LSB
Interface Parallel
Lead Free Lead Free
Max Operating Temperature 70 °C
Max Power Dissipation 450 mW
Max Supply Voltage 15.75 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Number of Bits 12
Number of Channels 1
Number of Converters 1
Number of DAC Channels 1
Number of Pins 20
Radiation Hardening No
Resolution 1.5 B
RoHS Compliant
Settling Time 1 µs
Supply Type Single
Win Source Part Number 1218884-MX7545AKCWP+
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX7545AKCWP+ CAD Model

Description

Maxim Integrated's MX7545AKCWP+: Precision DAC for High-Performance Applications

The MX7545AKCWP+ is a state-of-the-art digital-to-analog converter (DAC) designed and manufactured by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This high-precision DAC is ideal for applications requiring accurate and stable analog output, such as industrial control systems, automated test equipment, and high-resolution data acquisition systems.

At the heart of the MX7545AKCWP+ is a 12-bit resolution DAC, which ensures fine granularity and precise control over the analog output. This level of resolution is perfect for applications where the fidelity of the analog signal is critical. The DAC operates over a wide supply voltage range, making it versatile for various circuit configurations and power requirements.

The MX7545AKCWP+ comes in a compact 20-pin CERDIP package, designed for space-constrained applications while maintaining robustness and reliability. Its package is engineered to provide excellent thermal performance and to protect the internal circuitry from environmental factors, ensuring a long operational lifespan even in harsh conditions.

One of the key features of the MX7545AKCWP+ is its high-speed performance. The device is capable of settling to within 0.5LSB in just 4µs, making it an excellent choice for systems that require rapid updates to the analog output. This quick settling time is essential for closed-loop control systems and other time-sensitive applications.

Furthermore, the MX7545AKCWP+ incorporates a double-buffered interface, which allows for simultaneous update of multiple DACs in a system. This feature is particularly useful in multi-channel applications where phase synchronization of the analog outputs is necessary.

Maxim Integrated has designed the MX7545AKCWP+ with a focus on ease of integration. The device supports both parallel and serial input formats, providing flexibility for interfacing with various microcontrollers and digital systems. Additionally, the DAC's monotonic performance over the entire operating temperature range ensures consistent and predictable output, a critical attribute for precision applications.

In summary, the MX7545AKCWP+ from Maxim Integrated is a high-quality, versatile DAC solution that delivers exceptional performance for a wide range of demanding applications. Its precision, speed, and reliability make it a top choice for engineers and designers seeking to enhance their analog output capabilities.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248
NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9484 $65.6904
13+ $8.9834 $116.7842
20+ $8.7026 $174.0520
28+ $8.4220 $235.8160
36+ $8.1411 $293.0796
48+ $7.2989 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess